EN
  • EN
  • DE

AD9701SE

Part No AD9701SE
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT A-OUT 28CLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series AD9701
Package Bulk
Product Status Active
Programmable Not Verified
Number of Bits 8
Number of D/A Converters 1
Settling Time 8ns (Typ)
Output Type Current - Unbuffered
Differential Output No
Data Interface Parallel
Reference Type Internal
Voltage - Supply, Analog -5.2V
Voltage - Supply, Digital -5.2V
Architecture R-2R
Temperature Range - Operating -55°C ~ 125°C
Package / Case 28-CLCC
Supplier Device Package 28-CLCC (11.43x11.43)
Mounting Type Surface Mount
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 556508-AD9701SE
Ultra Librarian 3D Model Ultra Librarian AD9701SE CAD Model

Description

Introducing the AD9701SE - High-Performance DAC from Analog Devices Inc.

The AD9701SE is a state-of-the-art digital-to-analog converter (DAC) brought to you by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This cutting-edge product is designed to deliver exceptional performance and accuracy for a wide range of applications, including telecommunications, professional audio equipment, and medical instrumentation.

Key Features:

  • High Resolution: The AD9701SE boasts a high-resolution 14-bit output, ensuring precise digital-to-analog conversion for critical applications that demand the highest level of accuracy.
  • Fast Sampling Rate: With a maximum sampling rate of up to 125 MSPS (mega samples per second), this DAC is capable of handling high-speed data streams, making it an ideal choice for demanding digital signal processing tasks.
  • Low Power Consumption: Despite its high performance, the AD9701SE is designed with power efficiency in mind. Its low power consumption makes it suitable for portable and battery-powered devices, where power management is crucial.
  • On-Chip Reference: The inclusion of an on-chip reference voltage simplifies the design process by reducing the need for external components, thereby saving space and cost on the system board.
  • Flexible Interface: The device features a versatile interface that is compatible with a variety of logic families, allowing for easy integration into existing systems without the need for additional level-shifting hardware.

Applications:

The AD9701SE is a versatile DAC that excels in various applications, including:

  • Wireless communication systems
  • Direct digital synthesis (DDS) systems
  • Base station infrastructure
  • Professional audio equipment
  • Medical imaging systems

Quality and Reliability:

Analog Devices Inc. is committed to providing products that meet the highest standards of quality and reliability. The AD9701SE is no exception, offering robust performance in a compact package. It is designed to operate over the industrial temperature range, ensuring reliable operation in a variety of environmental conditions.

Whether you're designing for cutting-edge communication technology or high-precision instrumentation, the AD9701SE from Analog Devices Inc. is the ideal choice for your DAC needs, combining performance, efficiency, and versatility in one compact, reliable package.

You May Also Be Interested in

Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $235.8803 $235.8803
2+ $211.4789 $422.9578
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess