The AD9746BCPZ is a state-of-the-art 14-bit digital-to-analog converter (DAC) designed by Analog Devices Inc., a leader in high-performance semiconductors. This product stands out for its exceptional dynamic performance and versatility, making it an ideal choice for a wide range of applications, including wireless infrastructure, cable modems, and instrumentation.
Key Features:
- High Resolution: The AD9746BCPZ boasts a 14-bit resolution, providing high precision and fine granularity in digital-to-analog conversion.
- High Sample Rate: With a maximum sample rate of 200 MSPS (mega samples per second), this DAC is capable of handling high-speed signals with ease.
- Dual-Mode LVDS Interface: The low-voltage differential signaling (LVDS) interface ensures robust data transmission with minimal noise, supporting both double data rate (DDR) and single data rate (SDR) modes.
- Integrated 1.5x/2x Interpolator: The onboard interpolator allows for flexible data rate management, reducing the need for complex external circuitry.
- On-Chip Voltage Reference: An internal voltage reference simplifies the design by eliminating the need for external components.
- Power Efficiency: The AD9746BCPZ operates on a single 1.8V supply, ensuring power-efficient performance for energy-conscious applications.
Performance Specifications:
- Output Update Rate: Up to 200 MSPS
- Spurious-Free Dynamic Range (SFDR): Up to 82 dBc
- Integrated Non-Linearity (INL): ±1 LSB
- Differential Non-Linearity (DNL): ±0.3 LSB
- Supply Voltage: 1.8V ±5%
Applications:
- Wireless Infrastructure (Base Stations, Point-to-Point Systems)
- Broadband Communication Systems
- Instrumentation and Control Systems
- Medical Imaging Equipment
- Professional Audio Equipment
With its compact 40-lead LFCSP (Lead Frame Chip Scale Package) form factor, the AD9746BCPZ integrates seamlessly into a variety of design layouts, providing designers with a powerful tool for enhancing system performance. Analog Devices Inc. ensures reliability and performance, making the AD9746BCPZ a go-to solution for high-fidelity digital-to-analog conversion needs.