EN
  • EN
  • DE

AD9747BCPZ

Part No AD9747BCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Dual 8-/10-/12-/14-/16-Bit 250 MSPS Digital-to-Analog Converters | IC DAC 16BIT A-OUT 72LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 16
Number of D/A Converters 2
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External, Internal
Supply Voltage , Analog 3.13V ~ 3.47V
Supply Voltage , Digital 1.7V ~ 1.9V, 3.13V ~ 3.47V
INL/DNL (LSB) ±4, ±2
Architecture Quad-Switch
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 72-VFQFN Exposed Pad, CSP
Supplier Device Package 72-LFCSP-VQ
Mounting Style SMD
Family Part Number AD9747
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1139225-AD9747BCPZ
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9747BCPZ CAD Model

Description

AD9747BCPZ: High-Performance Dual 14-Bit DAC from Analog Devices Inc.

The AD9747BCPZ is a state-of-the-art dual 14-bit digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc., an industry leader in high-performance signal processing. This device is part of a family of high-speed DACs that offer exceptional performance and are ideal for a wide range of applications, including wireless communications, instrumentation, and digital signal synthesis.

The AD9747BCPZ boasts a maximum sample rate of 250 MSPS, which allows it to support the high data rates required by modern communication systems. It operates with a supply voltage ranging from 1.8V to 3.3V, and features an on-chip 1.25V temperature-compensated bandgap reference voltage, although it also supports external reference inputs for added flexibility in system design.

This DAC includes integrated interpolation filters, which provide additional signal processing capabilities and simplify system design by reducing the need for external components. The device's flexible 2x, 4x, and 8x interpolation filters allow for a reduction in data rates, thereby easing the demands on the digital signal processor (DSP) or field-programmable gate array (FPGA) that is used to generate the input data stream.

Furthermore, the AD9747BCPZ features a differential current output ranging from 2 mA to 20 mA, which can be easily interfaced with a variety of analog components. The differential outputs also reduce even-order harmonics and provide better signal integrity, which is critical in high-performance systems.

The device is packaged in a compact 72-lead LFCSP (Lead Frame Chip Scale Package), which minimizes board space and is suitable for space-constrained applications. Additionally, the AD9747BCPZ is specified over the industrial temperature range of -40°C to +85°C, ensuring reliable operation under varying environmental conditions.

With its high-speed performance, integrated features, and robust design, the AD9747BCPZ from Analog Devices Inc. is an excellent choice for designers looking to implement high-fidelity DAC functionality in their systems. Its ability to deliver high-quality analog output makes it a valuable component for advanced communication systems, test and measurement equipment, and other applications requiring precise digital-to-analog conversion.

You May Also Be Interested in

Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4786 $65.9144
8+ $13.5209 $108.1672
12+ $13.0984 $157.1808
16+ $12.6759 $202.8144
21+ $12.2533 $257.3193
28+ $10.9858 $307.6024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,180 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess