EN
  • EN
  • DE

AD974BN

Part No AD974BN
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 4-Channel, 16-Bit, 200 kSPS Data Acquisition System | IC DAS 16BIT 200K 28DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Type Data Acquisition System (DAS)
Number of Channels 4
Resolution (Bits) 16 b
Sampling Rate (Per Second) 200k
Data Interface Serial
Voltage Supply Source Analog and Digital
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 28-DIP
Supplier Device Package 28-PDIP
Family Part Number AD974
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1139228-AD974BN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD974BN CAD Model

Description

The AD974BN from Analog Devices Inc. is a state-of-the-art precision data acquisition component that stands out in the field of integrated circuits. This product is designed to cater to the demanding needs of high-precision applications, offering a remarkable blend of performance, reliability, and flexibility.

Key Features

  • High Precision: The AD974BN boasts a 16-bit resolution, ensuring accurate and detailed data conversion for critical applications.
  • Multi-Channel Flexibility: Equipped with four analog input channels, this component can handle multiple signal inputs, making it ideal for complex systems.
  • Integrated Sample-and-Hold: The on-board sample-and-hold circuitry allows for precise timing and synchronization of signal acquisition.
  • Low Power Consumption: Designed with energy efficiency in mind, the AD974BN operates with a low power consumption, making it suitable for battery-operated devices.
  • Durable and Reliable: Encased in a robust package, the AD974BN is built to withstand challenging industrial environments and provide consistent performance over time.

Applications

The AD974BN is versatile and can be integrated into a wide array of applications, including:

  • Industrial Process Control
  • Data Acquisition Systems
  • Medical Instrumentation
  • Scientific Analysis Equipment
  • Automated Test Equipment

Technical Specifications

The AD974BN operates with a single 5V power supply and features a bipolar input range, providing the flexibility needed for diverse applications. The component communicates through a parallel interface, ensuring compatibility with most microcontrollers and digital systems. Additionally, its operating temperature range from -40°C to +85°C guarantees reliable performance under varying environmental conditions.

With its combination of precision, multi-channel capability, and robust design, the AD974BN from Analog Devices Inc. is an exceptional choice for engineers and designers looking to enhance their data acquisition systems with a reliable and high-performing component.

You May Also Be Interested in

Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess