The AD9752AR is a high-performance, 14-bit digital-to-analog converter (DAC) from Analog Devices Inc., designed to meet the demanding requirements of signal synthesis applications. It is a member of the TxDAC series of products which are known for their exceptional dynamic performance and are widely used in wireless communication systems, imaging, and complex waveform generation.
Key Features:
- Resolution: 14-bit DAC offering fine granularity.
- Update Rate: Capable of update rates up to 125 MSPS, making it suitable for high-frequency signal generation.
- Integrated 4x Interpolation Filter: Reduces the complexity of the analog filter requirements in the signal chain.
- Versatile Voltage Outputs: The DAC output is programmable, supporting both 2.7 V to 5.5 V supply operation, which enables flexible design options.
- Low Power Consumption: Ideal for portable and power-sensitive applications due to its efficient power usage.
- Edge-Triggered CMOS Input: Ensures reliable and high-speed data input.
- Package: Available in a 28-lead TSSOP package, suitable for space-constrained applications.
Applications:
- Wireless and Wired Broadband Communication
- Base Stations
- Direct Digital Synthesis (DDS)
- Arbitrary Waveform Generation
- Instrumentation
- Professional Audio Equipment
The AD9752AR is engineered for exceptional spectral purity and has features that are optimized for digital modulation. Its high-speed and high-resolution capabilities make it an excellent choice for systems that require dynamic range and signal quality. The device's ease of integration, coupled with Analog Devices' support and quality, ensures that the AD9752AR is a reliable and efficient solution for advanced DAC requirements.
For more information and detailed specifications, designers and engineers are encouraged to consult the datasheet and support documentation available from Analog Devices Inc.