EN
  • EN
  • DE

AD9754ARUZ

Part No AD9754ARUZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT 125MSPS 28-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 14
Number of D/A Converters 1
Settling Time 35ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±1.5, ±0.75
Temperature Range - Operating -40°C to 85°C
Case / Package 28-TSSOP
Win Source Part Number 123770-AD9754ARUZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9754ARUZ CAD Model

Description

Product Overview: AD9754ARUZ by Analog Devices Inc.

The AD9754ARUZ is a high-performance, 14-bit digital-to-analog converter (DAC) designed by Analog Devices Inc., a leader in precision high-performance integrated circuits. This DAC is part of the TxDAC series, which is particularly optimized for the demanding performance requirements of base station and wireless communications applications.

Enclosed in a compact 28-lead TSSOP (Thin Shrink Small Outline Package), the AD9754ARUZ offers a versatile solution for digital modulation and signal synthesis applications. Its robust design is capable of delivering a maximum sampling rate of 125 MSPS (Mega Samples Per Second), making it an excellent choice for systems requiring fast data throughput and high-resolution signal conversion.

Key Features of AD9754ARUZ

  • High Resolution: The DAC features a 14-bit resolution, ensuring precise digital-to-analog signal conversion with minimal quantization error.
  • High-Speed Interface: With a maximum sampling rate of 125 MSPS, the AD9754ARUZ is well-suited for high-speed applications, providing rapid data conversion and processing capabilities.
  • Integrated Features: It includes an on-chip 4x interpolation filter, reducing the requirements for external components and simplifying system design.
  • Flexible Reference Input: The device supports a wide range of reference input voltages, allowing compatibility with various signal levels for different applications.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9754ARUZ operates with a low power consumption, making it ideal for portable and power-sensitive applications.
  • Dual Port Interface: The DAC provides a dual-port interface with an update rate of up to 125 MSPS, facilitating the design of complex modulation schemes.
  • Pin-Compatible Family: The AD9754ARUZ is part of a pin-compatible family of DACs, offering designers a range of options to scale their systems for different performance levels.

The AD9754ARUZ by Analog Devices Inc. is engineered to meet the stringent requirements of modern digital communication systems. Whether employed in base stations, communication infrastructure, or sophisticated signal generation setups, this DAC stands out for its combination of speed, precision, and reliability. For designers and engineers seeking a high-quality digital-to-analog conversion solution, the AD9754ARUZ represents a versatile and dependable choice.

You May Also Be Interested in

Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.3452 $80.6904
4+ $33.1038 $132.4152
5+ $32.0693 $160.3465
7+ $31.0348 $217.2436
9+ $30.0003 $270.0027
12+ $26.8968 $322.7616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 176 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess