EN
  • EN
  • DE

AD9789BBCZRL

Part No AD9789BBCZRL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT A-OUT 164CSPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Resolution 14
Number of D/A Converters 1
Settling Time 13ns
Output Type Current - Unbuffered
Differential Output Yes
Data Interface LVDS - Parallel, Parallel
Reference Type External, Internal
Supply Voltage , Analog 3.14V ~ 3.47V
Supply Voltage , Digital 1.43V ~ 1.58V, 1.71V ~ 1.89V, 3.14V ~ 3.47V
Architecture Oversampling Interpolating DAC
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 164-LFBGA, CSPBGA
Supplier Device Package 164-CSPBGA (12x12)
Mounting Style SMD
Family Part Number AD9789
Manufacturer Pack Quantity 1,500
MSL Level 3 (168 Hours)
Win Source Part Number 709323-AD9789BBCZRL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9789BBCZRL CAD Model

Description

The AD9789BBCZRL is a highly integrated digital-to-analog converter (DAC) solution from the renowned manufacturer Analog Devices Inc. This state-of-the-art component is designed to deliver exceptional performance in demanding applications, making it an ideal choice for communication systems, instrumentation, and automated test equipment.

Key Features:

  • High-Speed DAC: The AD9789BBCZRL boasts a 2400 MSPS (mega samples per second) update rate, ensuring high-speed data conversion for real-time applications.
  • Superior Resolution: With a 16-bit resolution, it provides fine granularity and precision, which is critical for applications requiring high fidelity and accurate signal representation.
  • Mix-Mode Functionality: This device supports mix-mode operation, allowing both 2x and 4x interpolation filters for flexible signal processing and bandwidth management.
  • Integrated PLL: An onboard phase-locked loop (PLL) simplifies the clocking architecture by generating the required high-speed clock signals internally, reducing the need for complex external clocking solutions.
  • Digital Signal Processing: It includes advanced digital signal processing features such as digital up-conversion and complex modulation capabilities, enabling efficient signal generation in the digital domain.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9789BBCZRL operates with a low power consumption profile, making it suitable for power-sensitive applications.
  • Compact Packaging: The device is available in a compact, surface-mount package, facilitating integration into space-constrained designs and printed circuit boards.

Applications:

  • Wireless Infrastructure
  • Cable Modem Termination Systems
  • Instrumentation and Control Systems
  • Digital Signal Processing
  • Broadband Communications

With its robust feature set and superior performance, the AD9789BBCZRL from Analog Devices Inc. is an exceptional DAC choice for designers and engineers looking to push the boundaries of what's possible in high-speed data conversion and signal processing.

You May Also Be Interested in

Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Intersil
Lowest to $7.1344
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $90.3158 $90.3158
2+ $84.0000 $168.0000
3+ $80.8422 $242.5266
4+ $77.6843 $310.7372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,660 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess