EN
  • EN
  • DE

AD9941BSTZ

Part No AD9941BSTZ
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description IC IMAGING SIGNAL PROC 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Programmable Not Verified
Type Imaging Signal Processor
Applications Digital Camera
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number AD9941
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 910104-AD9941BSTZ
Ultra Librarian 3D Model Ultra Librarian AD9941BSTZ CAD Model

Description

The AD9941BSTZ is a high-performance, single-chip analog front-end (AFE) designed and manufactured by Analog Devices Inc., a renowned leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This AFE is specifically engineered for use in digital still cameras and other image processing applications where high image quality is paramount.

Key Features

  • Resolution: The AD9941BSTZ offers a 14-bit resolution which ensures high-quality image capture with fine detail and color depth, making it ideal for professional-grade photography and complex imaging tasks.
  • Sampling Rate: With a maximum sampling rate of 65 MSPS (Mega Samples Per Second), this AFE can handle high-speed image capture, allowing for fast frame rates in video applications or rapid shot-to-shot times in still photography.
  • Analog Input: The device features a differential analog input which reduces noise and improves the signal integrity, resulting in clearer and more accurate images.
  • Integrated Features: It includes a correlated double sampling (CDS) circuit, a programmable gain amplifier (PGA), and a 14-bit analog-to-digital converter (ADC) which together provide a complete solution for capturing and converting analog signals to digital form with high fidelity.
  • Low Power Consumption: Designed for efficiency, the AD9941BSTZ maintains low power consumption, making it suitable for portable and battery-powered devices where energy efficiency is critical.
  • Package: The device comes in a compact, 48-lead LQFP (Low Profile Quad Flat Package), which allows for a small footprint on the PCB (Printed Circuit Board).

Applications

The AD9941BSTZ is versatile and can be utilized in a variety of applications beyond digital still cameras, such as:

  • Medical imaging systems
  • Industrial inspection equipment
  • High-speed imaging instruments
  • Scientific research

With its robust feature set and high-performance capabilities, the AD9941BSTZ from Analog Devices Inc. is an exceptional choice for designers and engineers looking to incorporate a reliable and high-quality analog front-end into their imaging solutions.

You May Also Be Interested in

Analog Devices Inc.
IC DIFFERENTIAL LINK 20QFN
Lowest to $10.1866
Infineon Technologies
Lowest to $91.3963
Maxim Integrated
Fault-Protected, High-Voltage Signal-Line Protectors
Lowest to $6.5223
Maxim Integrated
IC SIGNAL LINE PROTECTOR 20-SSOP
Lowest to $7.2984
Freescale Semiconductor - NXP
IC AUD/VID PAL MODULATOR 16-SOIC
Lowest to $1.3456
Infineon Technologies
Lowest to $2.4359
Maxim Integrated
IC CTLR OVP LOW STNDBY 6UDFN
Lowest to $1.8538
Maxim Integrated
IC OVERVOLTAGE PROT CTRL 8UDFN
Lowest to $51.2832
Maxim Integrated
IC CTLR OVP 7.4V SC70-6
Lowest to $2.1887

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess