The ADA4051-2001C is a state-of-the-art operational amplifier (op-amp) designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular model is a part of the ADA4051 series, which is known for its low power consumption and high precision, making it an ideal choice for battery-powered applications and portable devices.
Key Features:
- Low Power Consumption: The ADA4051-2001C has been engineered to operate with minimal power requirements, which is crucial for extending the battery life of portable devices.
- High Precision: Precision is paramount in operational amplifiers, and the ADA4051-2001C delivers with its stable and accurate performance.
- Wide Supply Voltage Range: This op-amp can function across a range of supply voltages, offering designers flexibility in various applications.
- Extended Temperature Range: The ADA4051-2001C is designed to perform reliably in a wide range of environmental conditions, making it suitable for industrial applications.
Applications:
The versatile nature of the ADA4051-2001C allows it to be used in a wide array of applications, including but not limited to:
- Sensor signal conditioning
- Portable medical devices
- Battery-powered instrumentation
- Energy management systems
- Automotive control systems
Technical Specifications:
| Parameter |
Value |
| Number of Channels |
2 |
| Supply Voltage (min) |
1.8 V |
| Supply Voltage (max) |
5.5 V |
| Operating Temperature Range |
-40°C to +125°C |
For engineers and designers looking for a reliable and efficient operational amplifier, the ADA4051-2001C from Analog Devices Inc. offers the perfect blend of low power consumption and high precision. Whether it's for sensitive medical equipment or robust automotive systems, this op-amp is designed to meet the demands of today's advanced electronic circuits.