EN
  • EN
  • DE

ADA4410-6ACPZ-RL

Part No ADA4410-6ACPZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC VIDEO FILTER 32LFCSP / Video Filter IC I2C NTSC 32-LFCSP-VQ (5x5) Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Function Filter
Applications Consumer Video
Standards NTSC
Control Interface I²C
Voltage - Supply 4.5V ~ 12V
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-VQ (5x5)
Base Product Number ADA4410
Standard Package 5,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 910130-ADA4410-6ACPZ-RL
Ultra Librarian 3D Model Ultra Librarian ADA4410-6ACPZ-RL CAD Model

Description

Product Overview: ADA4410-6ACPZ-RL from Analog Devices Inc.

The ADA4410-6ACPZ-RL is a high-performance, low-power, six-channel integrated filter and buffer designed and manufactured by Analog Devices Inc. This advanced component is tailored for use in video applications, providing superior signal conditioning in a compact package.

Key Features

  • Integrated Filters: The device includes six high-quality filters that deliver excellent video performance, ensuring clean and stable output signals.
  • Low Power Consumption: Designed for efficiency, the ADA4410-6ACPZ-RL operates with minimal power usage, making it ideal for portable and battery-powered applications.
  • Adjustable Filter Characteristics: Users can modify the filter characteristics to meet specific application requirements, offering flexibility and customization.
  • Compact Packaging: Housed in a 32-lead LFCSP (Lead Frame Chip Scale Package), the ADA4410-6ACPZ-RL saves valuable board space without compromising on functionality.

Applications

This versatile device is well-suited for a range of video processing applications, including:

  • Video amplifiers
  • Set-top boxes
  • Personal video recorders
  • Surveillance systems
  • Automotive rear-view cameras

Technical Specifications

Parameter Value
Number of Channels 6
Supply Voltage 3.3V
Operating Temperature -40°C to +85°C
Package Type 32-lead LFCSP

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The ADA4410-6ACPZ-RL is no exception, manufactured to meet stringent industry standards for performance and durability. With its robust design and advanced features, this product is a reliable choice for designers seeking to enhance their video processing systems.

You May Also Be Interested in

Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 176QFP21
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess