EN
  • EN
  • DE

ADA4610-2ACPZ-R7

Part No ADA4610-2ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 16.3MHZ RRO 8LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Amplifier Type J-FET
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 61 V/μs
GBP - Gain Bandwidth Product 16.3MHz
-3db Bandwidth 9.5MHz
Current - Input Bias 5pA
Voltage - Input Offset 400μV
Operating Supply Current 1.6mA
Output Current per Channel 79mA
Dual Supply Voltage (±) ±4.5 V ~ 15 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-WFDFN Exposed Pad, CSP
Manufacturer Package 8-LFCSP-WD (3x3)
Win Source Part Number 767693-ADA4610-2ACPZ-R7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADA4610-2ACPZ-R7 CAD Model

Description

Analog Devices ADA4610-2ACPZ-R7 Precision Op-Amp

The ADA4610-2ACPZ-R7 is a high-performance precision operational amplifier from Analog Devices Inc., designed to offer a perfect blend of low noise and low input bias currents with high speed and dynamic range. This dual-channel op-amp is part of the ADA4610 series, which is renowned for its exceptional accuracy and stability, making it an ideal choice for high-end instrumentation, audio equipment, and other precision applications.

Encased in a compact 8-lead LFCSP (Lead Frame Chip Scale Package), the ADA4610-2ACPZ-R7 boasts a wide supply voltage range from ±5 V to ±15 V, catering to a variety of power requirements. Its rail-to-rail output stage ensures maximum dynamic range, a feature that is especially beneficial in single-supply operations or when interfacing with ADCs (Analog to Digital Converters).

Key features of the ADA4610-2ACPZ-R7 include:

  • Low Offset Voltage: The device offers an ultra-low input offset voltage, which significantly reduces the need for external calibration and simplifies circuit design.
  • Low Noise: With its low noise characteristics, the op-amp ensures clean signal amplification, critical in sensitive applications like medical devices and precision measurement instruments.
  • High Speed: The ADA4610-2ACPZ-R7 provides fast settling times and high slew rates, making it suitable for high-speed signal processing and data acquisition systems.
  • Thermal Overload Protection: The built-in thermal overload protection safeguards the op-amp against excessive power dissipation, enhancing its reliability and longevity.

Moreover, the ADA4610-2ACPZ-R7 features a wide bandwidth and low distortion, which are essential for high-fidelity audio applications and signal conditioning circuits. Its excellent temperature stability and low input bias current further contribute to its precise performance over a broad range of operating conditions.

Whether implementing in professional audio equipment, precision filters, or sensor interfaces, the ADA4610-2ACPZ-R7 from Analog Devices Inc. stands out as a reliable and versatile choice for designers looking to maintain signal integrity and achieve high-accuracy results in their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6587 $53.2696
19+ $5.4636 $103.8084
29+ $5.2928 $153.4912
40+ $5.1221 $204.8840
51+ $4.9514 $252.5214
68+ $4.4392 $301.8656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess