EN
  • EN
  • DE

ADA4851-1YRJZ

Part No ADA4851-1YRJZ
Manufacturer Analog Devices Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1114+
Reference case SOT23-6
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 736825-ADA4851-1YRJZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADA4851-1YRJZ CAD Model

Description

The ADA4851-1YRJZ is a high-performance, single-supply voltage feedback amplifier with rail-to-rail output, designed by Analog Devices Inc. This device offers a unique combination of speed, precision, and low power, making it suitable for a wide range of applications including battery-powered devices, portable equipment, and high-speed signal conditioning circuits.

Key Features

  • High Speed: With a bandwidth of 180 MHz and a slew rate of 170 V/µs, the ADA4851-1YRJZ is capable of handling fast signal transitions, providing excellent dynamic response for high-speed data acquisition and video processing applications.
  • Low Distortion: The amplifier offers a low harmonic distortion, making it an ideal choice for precision analog applications such as medical imaging and professional audio equipment.
  • Single Supply Operation: Its ability to operate on a single supply voltage ranging from 3 V to 10 V allows for simplified power supply design and compatibility with a variety of systems.
  • Rail-to-Rail Output: The rail-to-rail output stage ensures maximum dynamic range, which is particularly beneficial when operating at lower supply voltages.
  • Low Power Consumption: With a quiescent current of just 3.6 mA, the ADA4851-1YRJZ is optimized for power-sensitive applications.
  • Compact Packaging: Available in a compact SOT-23 package, the ADA4851-1YRJZ is designed for space-constrained applications.

Applications

The ADA4851-1YRJZ is versatile and can be deployed in a variety of applications, including:

  • Portable and battery-powered equipment
  • Video amplifiers and buffers
  • ADC/DAC buffers
  • Active filters and gain stages
  • Test equipment and instrumentation

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability. The ADA4851-1YRJZ is built to meet the highest industry standards, ensuring performance and durability for critical applications in industrial, medical, and consumer markets.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9151 $57.4530
65+ $1.5714 $102.1410
100+ $1.5223 $152.2300
140+ $1.4732 $206.2480
180+ $1.4241 $256.3380
235+ $1.2768 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess