EN
  • EN
  • DE

LTC6812HLWE-1#3ZZTRPBF

Part No LTC6812HLWE-1#3ZZTRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description 15 CHANNEL MULTICELL BATT STACK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000042-LTC6812HLWE-1#3ZZTRPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits(ICs)
Packaging Tape and Reel
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Style SMD/SMT
Ultra Librarian 3D Model Ultra Librarian LTC6812HLWE-1#3ZZTRPBF CAD Model

Description

Analog Devices Inc.'s LTC6812HLWE-1#3ZZTRPBF: A High-Precision Battery Monitoring IC

The LTC6812HLWE-1#3ZZTRPBF is a state-of-the-art battery stack monitor that can measure up to 12 series-connected battery cells with a total measurement error of less than 1.2mV. Designed by Analog Devices Inc., this integrated circuit is specifically tailored for the precise monitoring and management of rechargeable battery packs, a critical component in electric vehicles, energy storage systems, and backup power supplies.

This advanced monitor is part of the LTC6812 series, which is known for its robust feature set and high accuracy. The LTC6812HLWE-1#3ZZTRPBF operates over a wide temperature range, making it suitable for harsh environments and ensuring reliable performance under varying conditions. Its ability to daisy-chain multiple devices allows for the monitoring of long strings of batteries, a necessity in high-voltage applications.

Key features of the LTC6812HLWE-1#3ZZTRPBF include:

  • High Precision: With a total measurement error under 1.2mV, this IC ensures accurate voltage monitoring for each cell, critical for balanced charging and discharging, thus prolonging battery life.
  • Multiplexed Design: The ability to measure 12 cells per IC reduces the complexity of the monitoring system and simplifies the design of battery management systems (BMS).
  • Daisy-Chain Capability: Multiple LTC6812 devices can be connected in series, enabling the monitoring of battery stacks with many cells, which is essential for high-voltage systems such as those found in electric vehicles.
  • Robust Communication: It features an isoSPI interface for high-speed, RF-immune communication, ensuring reliable data transfer even in noisy environments.
  • Wide Temperature Range: The IC operates effectively across a broad temperature spectrum, ensuring consistent performance in both cold and hot climates.
  • Integrated Fault Detection: It includes features for detecting and protecting against overvoltage, undervoltage, and other fault conditions, enhancing the safety of the battery pack.

With its compact, surface-mount LQFP package, the LTC6812HLWE-1#3ZZTRPBF is designed for space-constrained applications, while still offering the ruggedness expected from Analog Devices products. The IC's advanced features make it an indispensable component for designers looking to create reliable, high-performance BMS solutions that safeguard and extend the life of their battery packs.

Overall, the LTC6812HLWE-1#3ZZTRPBF by Analog Devices Inc. represents a sophisticated solution for battery monitoring, combining precision, integration, and reliability to meet the stringent demands of modern battery-powered applications.

You May Also Be Interested in

Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
Need more? Email Us
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0993 $55.4965
11+ $9.1071 $100.1781
18+ $8.8225 $158.8050
24+ $8.5379 $204.9096
31+ $8.2533 $255.8523
41+ $7.3995 $303.3795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,970 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess