EN
  • EN
  • DE

ADM488ARZ-REEL

Part No ADM488ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 1/1 Transceiver Full RS422, RS485 8-SOIC
Manufacturer Analog Devices Inc.
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name ADM488
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADM488ARZ-REEL-ND, ADM488ARZ-REELTR, ADM488ARZ-REELDKR, ADM488ARZ-REELCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860146-ADM488ARZ-REEL
Ultra Librarian 3D Model Ultra Librarian ADM488ARZ-REEL CAD Model

Description

ADM488ARZ-REEL: Robust and Efficient RS-485/RS-422 Transceiver by Analog Devices Inc.

The ADM488ARZ-REEL is a high-performance, low-power transceiver module designed by Analog Devices Inc. for RS-485 and RS-422 communication protocols. This device is part of Analog Devices' industry-leading solutions for robust and reliable data communications in a variety of applications, including industrial control systems, building automation, and network equipment.

With a 5.0 V powered transceiver, the ADM488ARZ-REEL is capable of handling data rates up to 5 Mbps, making it an excellent choice for high-speed data transmission requirements. The device features full-duplex communication, which allows for simultaneous transmission and reception of data, ensuring efficient use of the communication channel. The full-duplex capability is complemented by the transceiver's differential output and input, which enhances noise immunity and allows for long cable runs without compromising data integrity.

One of the key attributes of the ADM488ARZ-REEL is its thermal shutdown and short-circuit protection. These features provide additional safety mechanisms to protect the transceiver from damage due to excessive temperature or fault conditions on the communication lines. Furthermore, the device is equipped with a driver output disable function, which allows the transmitter outputs to be disabled, thus reducing power consumption when the transceiver is not in use or when multiple transceivers are connected to a common bus.

The ADM488ARZ-REEL comes in a compact SOIC package, making it suitable for space-constrained applications. The device is also available on a reel, which facilitates efficient handling and manufacturing processes, especially for high-volume production environments.

With its extended common-mode range, the ADM488ARZ-REEL is capable of operating in environments with high electrical noise, ensuring reliable communication even in the most challenging conditions. The transceiver's low quiescent current and power-down mode contribute to energy savings and extended battery life in portable applications.

Analog Devices Inc. is known for its commitment to high-quality and reliable components, and the ADM488ARZ-REEL is no exception. It is an ideal solution for designers looking to implement robust data communication interfaces in their systems while maintaining high efficiency and reliability.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess