EN
  • EN
  • DE

SQCB7M1R2BA8TAQ

Part No SQCB7M1R2BA8TAQ
Manufacturer AVX Corporation
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corporation
Category Capacitors
Family Ceramic Capacitors
Win Source Part Number 192735-SQCB7M1R2BA8TAQ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SQCB7M1R2BA8TAQ CAD Model

Description

The SQCB7M1R2BA8TAQ is a high-quality multilayer ceramic capacitor (MLCC) manufactured by AVX Corporation. This capacitor is designed for surface mount applications and offers excellent performance characteristics, making it suitable for a wide range of electronic circuits. AVX is a well-respected manufacturer known for its reliable and high-performance passive components, and this capacitor is no exception.

Applications

  • Bypass Capacitors: Used to filter noise and provide a stable voltage supply in digital and analog circuits.
  • Decoupling Capacitors: Employed to reduce voltage fluctuations near integrated circuits, ensuring stable operation.
  • Timing Circuits: Utilized in RC timing circuits for frequency control and pulse generation.
  • Filtering Circuits: Integrated into low-pass, high-pass, and band-pass filters to remove unwanted frequencies.
  • Smoothing Circuits: Used in power supplies to smooth out voltage ripple and provide a clean DC voltage.

Features

  • High Capacitance Stability: Maintains a consistent capacitance value over a wide range of temperatures and voltages.
  • Low Equivalent Series Resistance (ESR): Minimizes power losses and improves circuit efficiency.
  • Surface Mount Design: Enables automated assembly and reduces manufacturing costs.
  • Small Size: Offers a compact footprint, allowing for high-density board layouts.
  • High Reliability: Designed and manufactured to meet stringent quality standards, ensuring long-term performance.

Benefits

  • Improved Circuit Performance: Provides stable and reliable operation in demanding applications.
  • Reduced Noise: Effectively filters noise and reduces voltage fluctuations, enhancing signal integrity.
  • Increased Efficiency: Low ESR minimizes power losses, leading to improved energy efficiency.
  • Simplified Assembly: Surface mount design streamlines the manufacturing process and reduces labor costs.
  • Compact Design: Small size allows for integration into space-constrained applications.

Additional Details

The SQCB7M1R2BA8TAQ typically features a ceramic dielectric material, which provides excellent insulation and stability. It is commonly available in various case sizes, voltage ratings, and capacitance values to meet different application requirements. The specific technical specifications, such as capacitance value, voltage rating, tolerance, and temperature coefficient, should be verified from the manufacturer's datasheet to ensure proper selection for the intended application. This capacitor is compliant with RoHS standards, ensuring environmental friendliness and adherence to regulatory requirements. Its robust construction and high-quality materials make it a reliable choice for demanding electronic applications where stability and performance are critical.

You May Also Be Interested in

Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
TDK Corporation
CAP CER 500PF 20KV Y5P DISK
Need more? Email Us
Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess