EN
  • EN
  • DE

AD8659ACPZ-R7

Part No AD8659ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 200KHZ RRO 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Amplifier Type General
Number of Circuits 4
Output Type Rail-to-Rail
SR - Slew Rate 0.07 V/μs
GBP - Gain Bandwidth Product 200kHz
Current - Input Bias 5pA
Voltage - Input Offset 350μV
Operating Supply Current 18μA
Output Current per Channel 12mA
Dual Supply Voltage (±) 2.7 V ~ 18 V, ±1.35 V ~ 9 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-WQFN Exposed Pad, CSP
Manufacturer Package 16-LFCSP-WQ (4x4)
Win Source Part Number 767626-AD8659ACPZ-R7
Popularity Medium
Supply and Demand Status Limited
Family Name AD8659
Introduction Date August 24, 2011
ECCN EAR99
Country of Origin Republic of Korea
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD8659ACPZ-R7 CAD Model

Description

Product Overview: AD8659ACPZ-R7

The AD8659ACPZ-R7 is a high-precision, low-noise, CMOS, dual operational amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is notable for its low power consumption and stable operation, making it an excellent choice for battery-powered devices and a wide range of other applications.

Key Features

  • Low Offset Voltage: The AD8659ACPZ-R7 features a very low input offset voltage, which ensures high accuracy in signal amplification and makes it suitable for precision applications.
  • Low Noise: With its low noise density, this operational amplifier provides clean signal amplification, minimizing the impact of unwanted noise in sensitive applications such as medical instrumentation and sensor signal conditioning.
  • Low Power Consumption: It is designed for power efficiency, which not only extends battery life in portable devices but also reduces power-related issues in all types of electronic equipment.
  • Rail-to-Rail Output: The device can swing its output voltage from the negative supply rail to the positive supply rail, maximizing the dynamic range in single or split supply applications.
  • Wide Supply Voltage Range: The AD8659ACPZ-R7 is capable of operating with a supply voltage range from 2.7 V to 5.5 V, providing flexibility in various system designs.
  • Extended Temperature Range: It is operational over an extended temperature range, making it reliable in both commercial and industrial environments.

Applications

  • Precision instrumentation
  • Sensor signal conditioning
  • Active filtering
  • Medical devices
  • Battery-powered devices
  • Data acquisition systems

Package and Quality

The AD8659ACPZ-R7 comes in a compact LFCSP (Lead Frame Chip Scale Package) that is both space-saving and efficient for heat dissipation. Analog Devices Inc. ensures high-quality standards, and the product is available in a tape and reel format (denoted by the '-R7' suffix), which is suitable for automated assembly processes.

With its combination of precision, low power, and versatility, the AD8659ACPZ-R7 operational amplifier is an excellent choice for designers who require high-performance amplification in their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7826 $52.0434
22+ $4.7447 $104.3834
33+ $4.5964 $151.6812
45+ $4.4482 $200.1690
59+ $4.2999 $253.6941
78+ $3.8551 $300.6978
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,555 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess