EN
  • EN
  • DE

ADAU1462WBCPZ150

Part No ADAU1462WBCPZ150
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description 32BIT SIGMADSP AUDIO 16K/48K /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series Automotive, SigmaDSP®
Package Tray
Type Sigma
Interface I2C, SPI
Clock Rate 147.456MHz
Non-Volatile Memory ROM (64kB)
On-Chip RAM 192kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 72-VFQFN Exposed Pad, CSP
Supplier Device Package 72-LFCSP-VQ (10x10)
Base Product Number ADAU1462
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADAU1462WBCPZ150-ND,505-ADAU1462WBCPZ150DKR,505-ADAU1462WBCPZ150CT,-2735-ADAU1462WBCPZ150,505-ADAU1462WBCPZ150
Standard Package 1
Win Source Part Number 1001738-ADAU1462WBCPZ150
Ultra Librarian 3D Model Ultra Librarian ADAU1462WBCPZ150 CAD Model

Description

ADAU1462WBCPZ150 - High-Performance Audio DSP

ADAU1462WBCPZ150

The ADAU1462WBCPZ150 is a sophisticated audio digital signal processor (DSP) from Analog Devices Inc., designed to deliver exceptional sound quality with a high level of flexibility for audio processing applications. It is part of the SigmaDSP® family, which is known for its ease of use and robust processing capabilities, making it ideal for a wide range of audio applications including automotive audio systems, home theater systems, professional audio equipment, and more.

This high-performance DSP features 32-bit processing with a floating-point processor, providing ample headroom and precision for complex audio algorithms. The ADAU1462WBCPZ150 operates at a clock speed of 150 MHz, which ensures that it can handle demanding audio processing tasks with ease. The device comes in a compact 72-lead LFCSP (Lead Frame Chip Scale Package) that minimizes the required PCB space, making it an excellent choice for space-constrained applications.

With an integrated stereo ADC and DAC, the ADAU1462WBCPZ150 offers high-quality audio conversion, and its configurable serial ports enable easy interfacing with other audio components in a system. The device supports a variety of audio interfaces, including I2S, TDM, and PDM, providing flexibility in system design.

The ADAU1462WBCPZ150 is supported by Analog Devices' SigmaStudio™ software, which allows designers to configure the DSP using an intuitive graphical interface. This software tool simplifies the process of developing and tuning audio algorithms, making it accessible to engineers without deep DSP programming knowledge. With SigmaStudio™, users can drag and drop a variety of pre-built audio processing blocks to create complex signal chains.

This DSP also features low power consumption, making it suitable for applications where power efficiency is critical. With its robust audio processing capabilities and low power consumption, the ADAU1462WBCPZ150 is a versatile solution that meets the needs of high-end audio applications demanding the best in sound quality and processing power.

For more detailed technical specifications and application support, please refer to the official datasheet and product resources provided by Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.7382 $61.4764
4+ $25.2211 $100.8844
7+ $24.4329 $171.0303
9+ $23.6448 $212.8032
11+ $22.8566 $251.4226
15+ $20.4921 $307.3815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,630 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess