EN
  • EN
  • DE

ADAU1466WBCPZ300RL

Part No ADAU1466WBCPZ300RL
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description 32BIT SIGMADSP AUDIO 24K/80K
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Analog Devices Inc.
Series Automotive, SigmaDSP®
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 72-VFQFN Exposed Pad, CSP
Case / Package 72-LFCSP-VQ (10x10)
Family Name ADAU1466
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-ADAU1466WBCPZ300RLTR, 505-ADAU1466WBCPZ300RLDKR, 505-ADAU1466WBCPZ300RLCT, ADAU1466WBCPZ300RL-ND
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910173-ADAU1466WBCPZ300RL
Ultra Librarian 3D Model Ultra Librarian ADAU1466WBCPZ300RL CAD Model

Description

The ADAU1466WBCPZ300RL by Analog Devices Inc. is a high-performance audio Digital Signal Processor (DSP) designed for a wide range of audio applications. This advanced audio processing unit is ideal for applications requiring complex signal processing capabilities with high fidelity and low noise. The device is part of the SigmaDSP® family and is known for its power efficiency and ease of use, making it suitable for both professional and consumer audio markets.

Key Features

  • Advanced DSP Core: The ADAU1466WBCPZ300RL features a 32-bit DSP engine that is capable of executing advanced audio algorithms with high precision.
  • High Integration: This device integrates a range of functionalities including data converters, input/output ports, and RAM, enabling a reduction in system component count and design complexity.
  • Flexible Audio Routing: It offers a flexible routing matrix that allows for a variety of input and output configurations, adapting to multiple audio topologies.
  • Programmable via SigmaStudio: Users can easily program the DSP through the SigmaStudio graphical development tool, which offers a user-friendly interface for developing custom signal flows.
  • Low Power Consumption: Designed with power efficiency in mind, the ADAU1466WBCPZ300RL is suitable for battery-powered devices where power consumption is critical.

Applications

The ADAU1466WBCPZ300RL is versatile and can be used in a variety of audio applications, including:

  • Professional audio equipment such as mixers and audio effects processors
  • Consumer electronics like soundbars, wireless speakers, and home theater systems
  • Automotive audio systems for enhanced in-car entertainment and noise cancellation
  • Portable audio devices where battery life and audio quality are paramount

Product Specifications

The ADAU1466WBCPZ300RL is available in a compact 72-lead LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications. It operates over a wide temperature range, ensuring reliability and consistent performance across different environments.

With its robust feature set, the ADAU1466WBCPZ300RL from Analog Devices Inc. is engineered to meet the demanding needs of modern audio processing requirements, delivering superior sound quality and system efficiency.

You May Also Be Interested in

Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7070 $50.8280
10+ $10.4262 $104.2620
15+ $10.1004 $151.5060
21+ $9.7746 $205.2666
27+ $9.4488 $255.1176
36+ $8.4713 $304.9668
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,336 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess