EN
  • EN
  • DE

UPD78F0114M5GB-8ES-A

Part No UPD78F0114M5GB-8ES-A
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description MCU 8-Bit 78K0 CISC 32KB Flash 3.3V/5V 44-Pin LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1103180-UPD78F0114M5GB-8ES-A
Categories Embedded - Microcontrollers
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD78F0114M5GB-8ES-A CAD Model

Description

The UPD78F0114M5GB-8ES-A is a microcontroller unit (MCU) manufactured by Renesas Electronics America, belonging to the 78K0 series. This MCU is designed for embedded systems requiring low power consumption and a variety of integrated peripherals, making it suitable for a broad range of applications.

Applications

  • Consumer Electronics: Ideal for use in remote controls, small appliances, and battery-operated devices where low power consumption is critical.
  • Industrial Control: Well-suited for simple industrial control applications, such as motor control, sensor interfacing, and basic automation.
  • Security Systems: Can be incorporated into basic security devices like alarm systems and access control panels due to its reliability.
  • Metering Devices: Suitable for energy meters, water meters, and gas meters where accuracy and low-power operation are essential.

Features

  • 8-bit CPU Core: Based on an 8-bit 78K0 CPU core, providing sufficient processing power for numerous embedded applications.
  • Flash Memory: Includes integrated flash memory for storing program code and data, with varying sizes depending on the specific model.
  • RAM: On-chip Static RAM (SRAM) for data storage and manipulation during program execution.
  • Timers: Features multiple timers and counters for precise time measurement and event counting.
  • Serial Communication Interfaces: Offers serial communication interfaces such as UART, SPI, and I2C for communication with other devices.
  • Analog to Digital Converter (ADC): Incorporates an ADC, allowing the MCU to read analog signals from sensors and other analog devices.
  • Low Voltage Detection (LVD): Includes LVD circuitry to detect low supply voltage conditions.
  • Watchdog Timer (WDT): Features a watchdog timer to prevent program malfunctions.

Benefits

  • Low Power Consumption: Designed for low power operation, making it ideal for battery-powered applications.
  • Versatile Peripherals: Offers a wide range of integrated peripherals, reducing the need for external components and simplifying design.
  • Cost-Effective: Provides a cost-effective solution for various embedded control needs.
  • Easy to Program: Supported by Renesas' development tools, making it relatively easy to program, debug, and maintain.
  • Robust Performance: Offers reliable performance in a variety of environmental conditions.

Additional Details

The UPD78F0114M5GB-8ES-A typically operates on a supply voltage of 2.7V to 5.5V. It is available in a range of package options, including QFP and LQFP. This microcontroller is often chosen for applications where extended battery life and dependable performance are critical. The specific amount of flash memory and RAM can vary based on the exact sub-model of the UPD78F0114M5GB-8ES-A.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess