EN
  • EN
  • DE

ADE8167ACPZ01

Part No ADE8167ACPZ01
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Description In an advanced metering infrastructure (AMI) scenario, the ADE8167 IC provides the essential functions for a master...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1010764-ADE8167ACPZ01
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADE8167ACPZ01 CAD Model

Description

The ADE8167ACPZ01 is a state-of-the-art energy metering IC from the renowned manufacturer Analog Devices Inc. Designed to provide high-accuracy measurements for residential and commercial energy metering applications, this integrated circuit is an essential component for smart metering solutions and energy management systems.

Key Features

  • High Precision: The ADE8167ACPZ01 is engineered to deliver precise measurements of active energy, voltage, and current, ensuring accurate billing and energy monitoring.
  • On-Chip Calibration: This IC comes with self-calibration capabilities, which simplifies the design process and reduces the need for external calibration hardware.
  • Integrated Power Quality Monitoring: It includes features for monitoring power quality parameters, such as peak current and voltage, line frequency, and power factor, which are essential for advanced metering infrastructure (AMI).
  • Robust Communication: The device supports various communication interfaces, allowing for seamless integration with other components in a metering system.
  • Low Power Operation: Designed for energy efficiency, the ADE8167ACPZ01 operates at low power, making it suitable for battery-powered or energy-harvesting applications.

Applications

The versatility of the ADE8167ACPZ01 makes it an ideal choice for a wide range of applications, including:

  • Smart Energy Meters
  • Industrial and Commercial Metering
  • Sub-Metering Systems
  • Energy Management and Monitoring Systems

Technical Specifications

Parameter Value
Accuracy High
Operating Temperature -40°C to +85°C
Package LFCSP (Lead Frame Chip Scale Package)
Supply Voltage Specified Range

Ordering Information

For purchasing the ADE8167ACPZ01, reference the product number and contact an authorized distributor or directly reach out to Analog Devices Inc. to ensure you receive genuine parts with full manufacturer support.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
TDK Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
CJT Connectors
Lowest to $0.0863
Allegro MicroSystems, LLC
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess