EN
  • EN
  • DE

ADF4355BCPZ

Part No ADF4355BCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Analog and digital lock detect | IC INTEGRATED SYNTH/VCO 32LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Fanout Distribution, Fractional N, Integer N, Clock/Frequency Synthesizer (RF)
PLL Yes
Input Clock
Output Clock
Frequency - Max 6.8GHz
Divider/Multiplier Yes/Yes
Supply Voltage (V) 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-WQ (5x5)
Family Part Number ADF4355
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1140050-ADF4355BCPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADF4355BCPZ CAD Model

Description

Introducing the ADF4355BCPZ from Analog Devices Inc.

The ADF4355BCPZ is a state-of-the-art integrated frequency synthesizer that enables the generation of RF signals within the 3,400 MHz to 6,800 MHz range. Manufactured by Analog Devices Inc., a leader in high-performance analog technology, the ADF4355BCPZ is designed for applications that require a high-frequency source with low phase noise and excellent frequency resolution.

This component is part of the ADF4355 series, which are known for their wideband synthesizers with integrated voltage-controlled oscillators (VCOs). The ADF4355BCPZ, in particular, is packaged in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) that measures just 5 mm x 5 mm, making it an ideal choice for space-constrained applications.

One of the key features of the ADF4355BCPZ is its integrated phase-locked loop (PLL) and VCO, which simplifies the design process by reducing the number of external components required. This integration not only saves board space but also enhances the reliability and performance of the end application by minimizing the potential for component mismatches.

The device boasts a wide frequency range, which is divided into various bands that can be selected via software. It also supports both integer-N and fractional-N frequency synthesis, providing flexibility in achieving high-resolution frequency tuning. The ADF4355BCPZ has a 32-bit fractional modulus, allowing for fine frequency selection and a low noise floor, which is crucial for high-performance wireless systems.

Other notable features include programmable dual-modulus prescalers of 4/5 and 8/9, which help in achieving higher phase detector frequencies, a wideband frequency output, and a mute function that allows for RF output mute control. The device is also equipped with a digital lock detect function, adding to its robustness in various applications.

The ADF4355BCPZ is suitable for a broad range of applications, including wireless infrastructure (such as GSM, LTE, WCDMA, and WiMAX), point-to-point and multipoint radios, VSAT, and test and measurement equipment. Its high-performance characteristics ensure that it can meet the stringent requirements of modern RF and microwave systems.

For engineers and designers looking for a reliable and high-quality frequency synthesizer, the ADF4355BCPZ by Analog Devices Inc. offers an exceptional solution that combines performance, versatility, and integration.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.7164 $75.4328
4+ $30.9468 $123.7872
6+ $29.9797 $179.8782
7+ $29.0126 $203.0882
9+ $28.0456 $252.4104
12+ $25.1443 $301.7316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess