EN
  • EN
  • DE

ADF7021-NBCPZ-RL7

Part No ADF7021-NBCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog RF Transceiver ICs
Description IC RF TXRX ISM<1GHZ 48VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 38 Weeks
Features IC RF TxRx Only General ISM < 1GHz - 80MHz ~ 650MHz, 842MHz ~ 916MHz 48-WFQFN Exposed Pad, CSP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-WFQFN Exposed Pad, CSP
Case / Package 48-LFCSP (7x7)
Family Name ADF7021
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADF7021NBCPZRL7, ADF7021-NBCPZ-RL7DKR, ADF7021-NBCPZ-RL7TR, ADF7021-NBCPZ-RL7-ND, ADF7021-NBCPZ-RL7CT
Quantity per package 750
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910307-ADF7021-NBCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADF7021-NBCPZ-RL7 CAD Model

Description

Product Overview: ADF7021-NBCPZ-RL7

The ADF7021-NBCPZ-RL7 is a high-performance, low-power transceiver designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This transceiver is part of the ADF7021 series, which is renowned for its versatility and reliability in wireless communication applications.

Key Features

  • Frequency Range: The device operates in the Very High Frequency (VHF) and Ultra High Frequency (UHF) bands, making it suitable for a wide range of wireless applications.
  • Modulation: It supports a variety of modulation schemes including 2-FSK, 3-FSK, 4-FSK, GFSK, OOK, and GOOK, providing flexibility in designing communication protocols.
  • Power Efficiency: With its low power consumption, the ADF7021-NBCPZ-RL7 is ideal for battery-powered devices, extending operational life and reducing maintenance costs.
  • Integrated Features: The transceiver includes an integrated voltage controlled oscillator (VCO), frequency synthesizer, and a fully integrated IF filter, which simplifies design and reduces external component count.
  • Programmable: The device offers programmable channel spacing and configurable data rates, allowing for customization to specific application requirements.
  • Package: It comes in a compact, surface-mount package (CSP), which is suitable for space-constrained applications.

Applications

The ADF7021-NBCPZ-RL7 transceiver is used in a variety of applications, including:

  • Wireless meter reading
  • Industrial monitoring and control
  • Wireless sensor networks
  • Home and building automation
  • Security systems
  • Telemetry and remote control systems

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products. The ADF7021-NBCPZ-RL7 is built to meet stringent industry standards, ensuring reliable performance in even the most demanding environments. It is available in a RoHS-compliant package, reflecting the company's dedication to environmental sustainability.

Conclusion

The ADF7021-NBCPZ-RL7 from Analog Devices Inc. is an exemplary choice for designers looking for a flexible, low-power transceiver with a wide frequency range and robust feature set. Its integration capabilities and programmable options make it a versatile component for a multitude of wireless communication applications.

You May Also Be Interested in

Microchip Technology
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 68QFN
Need more? Email Us
Analog Devices Inc.
IC RF TXRX ISM<1GHZ 48LFCSP
Need more? Email Us
NXP / Nexperia
IC RF TXRX BLE 68HVQFN
Need more? Email Us
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
Texas Instruments
IC RF TXRX ISM>1GHZ 40VQFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.4897

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7296 $59.6736
34+ $3.4890 $118.6260
52+ $3.3688 $175.1776
74+ $3.1281 $231.4794
96+ $3.0079 $288.7584
120+ $2.8875 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,320 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess