EN
  • EN
  • DE

ADG201HSKPZ

Part No ADG201HSKPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 20PLCC / 4 Circuit IC Switch 1:1 50Ohm 20-PLCC (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tube
Switch Circuit SPST - NC
Number of Circuits 4
On-State Resistance (Max) 50Ohm
Channel-to-Channel Matching (ΔRon) 1.5Ohm
Voltage - Supply, Single (V+) 10.8V ~ 16.5V
Voltage - Supply, Dual (V±) ±13.5V ~ 16.5V
Switch Time (Ton, Toff) (Max) 50ns, 50ns
Charge Injection 10pC
Channel Capacitance (CS(off), CD(off)) 10pF, 10pF
Current - Leakage (IS(off)) (Max) 1nA
Crosstalk -86dB @ 100kHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-LCC (J-Lead)
Supplier Device Package 20-PLCC (9x9)
Base Product Number ADG201
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ANAANAADG201HSKPZ,2156-ADG201HSKPZ
Standard Package 49
Win Source Part Number 1211232-ADG201HSKPZ
Ultra Librarian 3D Model Ultra Librarian ADG201HSKPZ CAD Model

Description

Introducing the ADG201HSKPZ from Analog Devices Inc.

The ADG201HSKPZ is a high-performance analog switch from Analog Devices Inc., designed to deliver exceptional signal integrity and reliability for a wide range of applications. This precision monolithic switch is a part of the renowned ADG series, known for its high-speed, low charge injection, and minimal power consumption.

Key Features and Benefits

  • High-Speed Switching: The ADG201HSKPZ offers fast transition times, making it an ideal choice for applications that require quick signal routing and high bandwidth.
  • Low Charge Injection: This switch minimizes signal distortion by exhibiting low charge injection, thereby preserving the integrity of the analog signal passing through it.
  • Single or Dual Supply Operation: Flexibility is at the core of the ADG201HSKPZ, as it operates with a single 10V to 30V supply or dual ±5V to ±15V supplies, accommodating a variety of system designs.
  • Low Power Consumption: With its efficient design, the switch conserves power, making it suitable for battery-powered devices and energy-sensitive applications.
  • Improved Off Isolation: The device features excellent off isolation, which prevents unwanted signals from leaking through when the switch is in the off state.

Applications

The ADG201HSKPZ is versatile and can be used in numerous applications, including but not limited to:

  • Test Equipment and Instrumentation
  • Data Acquisition Systems
  • Communication Systems
  • Relay Replacements
  • Audio and Video Switching

Product Specifications

Encased in a compact 20-lead PDIP (0.3") package, the ADG201HSKPZ operates over an extended industrial temperature range (-55°C to +125°C). Its robust design ensures stable performance even in harsh environments, making it a reliable component for mission-critical applications.

With the ADG201HSKPZ, Analog Devices Inc. continues its legacy of providing high-quality, precision switches that meet the needs of advanced electronic systems. This product is a testament to the company's commitment to innovation and excellence in the field of analog technology.

For detailed technical specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their customer support team for assistance.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 920 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess