EN
  • EN
  • DE

ADG406BPZ-REEL

Part No ADG406BPZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description LC2MOS 8-/16-Channel High Performance Analog Multiplexers | IC MULTIPLEXER 16X1 28PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
On-State Resistance (Maximum) 80Ohm
Channel-to-Channel Matching (ΔRon) 4Ohm
Supply Voltage , Single (V+) 12V
Supply Voltage , Dual (V±) ±15V
Switch Time (Ton, Toff) (Maximum) 160ns, 150ns
Charge Injection 8pC
Channel Capacitance (CS(off), CD(off)) 5pF, 50pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -85dB at 100kHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.51x11.51)
Family Part Number ADG406
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1140191-ADG406BPZ-REEL
Manufacturer Homepage www.analog.com
Family Name ADG406
Introduction Date May 16, 2006
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG406BPZ-REEL CAD Model

Description

Overview of ADG406BPZ-REEL from Analog Devices Inc.

The ADG406BPZ-REEL is a high-performance, monolithic CMOS analog multiplexer from Analog Devices Inc., a renowned leader in precision high-performance electronics. This device is part of their comprehensive range of switch and multiplexer products designed for a variety of applications, including data acquisition systems, communication systems, and process control.

Key Features

  • Multiple Channel Configuration: The ADG406 features a 16-channel multiplexer configuration, offering significant flexibility for routing multiple analog signals through a single device.
  • Low Power Consumption: Designed with CMOS technology, it boasts a low power consumption, making it ideal for battery-powered and portable applications.
  • High Performance: With its high switching speeds and low on-resistance, the ADG406BPZ-REEL ensures minimal signal distortion and fast response times.
  • Single or Dual Supply Operation: It operates from a single 15 V supply or a dual ±5 V to ±8 V supply, accommodating a range of power environments.
  • Enhanced Durability: The device is packaged in a robust 28-lead PLCC (Plastic Leaded Chip Carrier) package, which provides excellent protection and reliability.

Applications

The versatile nature of the ADG406BPZ-REEL makes it suitable for numerous applications, including:

  • Data acquisition systems
  • Audio and video routing
  • Process control systems
  • Relay replacement
  • Industrial automation
  • Test equipment

Quality and Reliability

As with all Analog Devices products, the ADG406BPZ-REEL is manufactured to the highest quality standards. It is provided in a tape and reel format for ease of integration into automated manufacturing processes, ensuring a reliable supply for mass production requirements.

This multiplexer is a testament to Analog Devices Inc.'s commitment to providing advanced electronic components that merge performance with practicality, suitable for the most demanding applications across various industries.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8283 $65.4849
6+ $17.9104 $107.4624
9+ $17.3507 $156.1563
12+ $16.7910 $201.4920
16+ $16.2313 $259.7008
21+ $14.5522 $305.5962
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 710 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess