EN
  • EN
  • DE

ADG411BRZ-REEL

Part No ADG411BRZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description LC2MOS Precision Quad SPST Switches | IC SWITCH QUAD SPST 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Switch Circuit SPST - NC
On-State Resistance (Maximum) 35Ohm
Supply Voltage , Single (V+) 12V
Supply Voltage , Dual (V±) ±15V
Switch Time (Ton, Toff) (Maximum) 175ns, 145ns
Charge Injection 5pC
Channel Capacitance (CS(off), CD(off)) 9pF, 9pF
Current - Leakage (IS(off)) (Maximum) 250pA
Crosstalk -85dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number ADG411
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1140204-ADG411BRZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG411BRZ-REEL CAD Model

Description

The ADG411BRZ-REEL, brought to you by Analog Devices Inc., is a high-performance monolithic quad single-pole single-throw (SPST) switch. This product is part of the REEL packaging series, which provides an efficient solution for large-scale production and automated assembly processes. The ADG411BRZ-REEL is designed for precision applications that demand accurate signal management with minimal signal distortion.

Key Features

  • Low On Resistance: The switch features a low on resistance (RON) that typically stands at 35 ohms, ensuring minimal signal loss and distortion during operation.
  • Low Power Consumption: With a power consumption of less than 10 µW, the ADG411BRZ-REEL is ideal for power-sensitive applications.
  • Single 5 V to 15 V or Dual ±5 V to ±15 V Supply: This switch operates efficiently with a single or dual supply voltage, providing flexibility for various circuit designs.
  • Fast Switching Times: The device offers fast transition times with a tON of 175 ns and a tOFF of 145 ns, making it suitable for high-speed applications.
  • Break-Before-Make Switching: This feature ensures that signal integrity is maintained during the transition from one switch state to another.
  • Low Charge Injection: With minimized charge injection, the ADG411BRZ-REEL ensures that the switch operation does not introduce significant charge into the signal path, which is critical for precision applications.

Applications

The versatility of the ADG411BRZ-REEL makes it suitable for a wide range of applications, including but not limited to:

  • Test Equipment and Instrumentation
  • Data Acquisition Systems
  • Communication Systems
  • Audio and Video Switching
  • Process Control Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADG411BRZ-REEL is no exception. It is manufactured to meet the highest industry standards, ensuring consistent performance and durability for your critical applications. With the REEL packaging, you also benefit from a product that is ready for integration into automated manufacturing workflows, increasing efficiency and reducing manual handling.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1734 $50.8670
12+ $8.3475 $100.1700
19+ $8.0866 $153.6454
26+ $7.8257 $203.4682
34+ $7.5649 $257.2066
45+ $6.7823 $305.2035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess