EN
  • EN
  • DE

ADG465BRM-REEL7

Part No ADG465BRM-REEL7
Manufacturer Analog Devices Inc.
Catalog TVS - Mixed Technology
Description IC 1CH PROTECTOR 8MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Analog Devices Inc.
Packaging Reel package
Part Status Obsolete(EOL)
Voltage - Clamping ±40V
Technology Mixed Technology
Number of Circuits 1
Applications General
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 767852-ADG465BRM-REEL7
Popularity Medium
Supply and Demand Status Limited
Family Name ADG465
Introduction Date February 05, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADG465BRM-REEL7 CAD Model

Description

The ADG465BRM-REEL7 is a robust, high-performance integrated circuit (IC) brought to you by Analog Devices Inc., a leader in precision high-performance electronics. This particular product is part of a family of single-channel signal protection devices designed to protect sensitive electronics from damaging overvoltages and undervoltages.

Key Features

  • Single Channel Protector: This device provides protection for one signal line, ensuring that your electronic components are shielded from potential harm.
  • Wide Operating Voltage Range: The ADG465BRM-REEL7 operates over a broad voltage range, accommodating various applications and ensuring compatibility with different signal levels.
  • Low On Resistance: The low on resistance of this IC ensures minimal signal distortion and power loss, making it ideal for precision applications.
  • High Current Carrying Capability: With its ability to handle high currents, the ADG465BRM-REEL7 is suitable for a range of industrial and commercial applications.
  • ESD Protection: It features built-in electrostatic discharge (ESD) protection, safeguarding the connected circuitry from static electricity and surges.

Applications

The ADG465BRM-REEL7 is versatile and can be used in various applications, including:

  • Data Acquisition Systems
  • Communication Systems
  • Medical Equipment
  • Industrial Control Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The ADG465BRM-REEL7 is no exception, as it is manufactured to the highest standards to ensure consistent performance and longevity. It is available in a compact MSOP (Mini Small Outline Package) that is suitable for space-constrained applications. The "REEL7" designation indicates that this product is provided in tape and reel packaging, which is ideal for automated assembly processes.

Ordering and Availability

The ADG465BRM-REEL7 is available for order now. For pricing, availability, and additional information, please contact Analog Devices Inc. or an authorized distributor. Enhance the safety and durability of your electronic designs with the ADG465BRM-REEL7, a testament to Analog Devices' tradition of excellence in signal processing technology.

You May Also Be Interested in

Eaton Bussmann
TVS DEVICE GDT/MOV MODULE
Need more? Email Us
Phoenix Contact
TVS DEVICE MIXED TECHNOLOGY
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED RADIAL LEAD
Need more? Email Us
Eaton Bussmann
TVS DEVICE FUSE/MOV/TCO MODULE
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED POLYZEN SMD
Lowest to $4.3657
Phoenix Contact
TVS DEVICE SURGE PROT DIN RAIL
Need more? Email Us
IXYS
TVS DEVICE MIXED 2600V BOD
Lowest to $59.7783
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us
IXYS
TVS DEVICE MIXED 1800V BOD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess