EN
  • EN
  • DE

ADG5213BRUZ-RL7

Part No ADG5213BRUZ-RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SW SPST-NO/NC 160OHM 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Switch Circuit SPST - NO/NC
Number of Circuits 4
On-State Resistance (Max) 160Ohm
Channel-to-Channel Matching (ΔRon) 1.5Ohm
Voltage - Supply, Single (V+) 9V ~ 40V
Voltage - Supply, Dual (V±) ±9V ~ 22V
Switch Time (Ton, Toff) (Max) 195ns, 165ns
-3db Bandwidth 460MHz
Charge Injection -0.5pC
Channel Capacitance (CS(off), CD(off)) 2.8pF, 4.8pF
Current - Leakage (IS(off)) (Max) 100pA
Crosstalk -105dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number ADG5213
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 860029-ADG5213BRUZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADG5213BRUZ-RL7 CAD Model

Description

The ADG5213BRUZ-RL7 is a high-performance, quad SPST switch brought to you by Analog Devices Inc., a renowned leader in the semiconductor industry. This component is designed to deliver exceptional signal integrity, making it an ideal choice for a wide range of applications, including data acquisition systems, communication systems, and medical equipment.

Key Features

  • Low On-Resistance: The device boasts a low on-resistance (< 10 Ω typical), ensuring minimal signal attenuation and power loss when the switch is in the ON state.
  • High Voltage Range: With a dual supply operation range of ±15 V and a single supply operation range of 12 V to 30 V, the ADG5213BRUZ-RL7 offers flexibility for various power supply configurations.
  • Low Power Consumption: Its ultra-low power consumption makes it suitable for battery-powered portable devices, helping to extend operational life.
  • Enhanced ESD Protection: The device features robust electrostatic discharge (ESD) protection, ensuring reliability and longevity in harsh environments.
  • Latch-Up Immunity: Built with a latch-up immune CMOS process, it provides added protection against over-voltage conditions, making it more resilient in extreme scenarios.

Applications

The ADG5213BRUZ-RL7’s versatility allows it to be used in various applications that require high precision and reliability. Its most common applications include:

  • Automatic Test Equipment (ATE)
  • Data Acquisition Systems
  • Sample Hold Systems
  • Audio and Video Switching
  • Instrumentation

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The ADG5213BRUZ-RL7 is available in a TSSOP package and is characterized for operation from -40°C to +125°C, ensuring performance across a broad range of temperatures. With the reliability of Analog Devices' products, customers can trust the ADG5213BRUZ-RL7 for their critical applications.

Ordering Information

The product is available in tape and reel format, denoted by the suffix RL7, facilitating efficient assembly for high-volume production. For detailed ordering and shipping information, please refer to the Analog Devices Inc. official website or contact their sales representatives.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8791 $61.9119
21+ $5.6444 $118.5324
32+ $5.4680 $174.9760
44+ $5.2917 $232.8348
57+ $5.1153 $291.5721
76+ $4.5860 $348.5360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 582 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess