EN
  • EN
  • DE

ADG5409BCPZ-REEL7

Part No ADG5409BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 2 X 4:1 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Maximum) 14 Ohm
Channel-to-Channel Matching (ΔRon) 300 mOhm
Operating Supply Voltage 9 V ~ 40 V
Dual Voltage Supply ±9 V ~ 22 V
Switch Time (Ton, Toff) (Maximum) 165ns, 153ns
-3db Bandwidth 88MHz
Charge Injection 155pC
Channel Capacitance (CS(off), CD(off)) 17pF, 48pF
Current - Leakage (IS(off)) (Maximum) 250pA
Crosstalk -60dB @ 1MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 16-WQFN Exposed Pad, CSP
Manufacturer Package 16-LFCSP-WQ (4x4)
Win Source Part Number 767867-ADG5409BCPZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Family Name ADG5409
Introduction Date September 01, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADG5409BCPZ-REEL7 CAD Model

Description

Product Overview: ADG5409BCPZ-REEL7

The ADG5409BCPZ-REEL7 is a high-performance, monolithic CMOS device from Analog Devices Inc., which is a leading name in the design and manufacture of precision high-performance integrated circuits. This component is part of their range of switches and multiplexers that are designed to provide efficient solutions for data acquisition systems, communication devices, and various industrial applications.

Key Features

  • Single 4:1 Multiplexer: At its core, the ADG5409BCPZ-REEL7 offers a single 4:1 multiplexer configuration, enabling users to select one of four inputs to pass through to a single output, making it an ideal choice for signal routing applications.
  • Low On Resistance: The on resistance of this device is typically low, which minimizes signal attenuation and preserves the integrity of the signal being passed through the switch.
  • 3.3 V to 5.5 V Single Supply Operation: It operates efficiently on a single supply voltage ranging from 3.3 V to 5.5 V, providing flexibility in various power environments and compatibility with a broad range of other components.
  • Overvoltage Protection: Inputs and outputs of the ADG5409BCPZ-REEL7 are protected against continuous overvoltage conditions up to ±16 V, which significantly enhances the reliability and longevity of the device.
  • Extended Temperature Range: The device is operational over an extended industrial temperature range, making it suitable for use in environments with varying temperature conditions.
  • Space-Saving Package: Available in a compact LFCSP (Lead Frame Chip Scale Package), the ADG5409BCPZ-REEL7 is designed for space-constrained applications.

Applications

The versatility of the ADG5409BCPZ-REEL7 makes it an excellent choice for a wide array of applications, including:

  • Data acquisition systems
  • Communication systems
  • Audio and video switching
  • Relay replacement
  • Industrial control systems

Ordering Information

The ADG5409BCPZ-REEL7 is supplied in tape and reel form to facilitate automated manufacturing processes, ensuring a streamlined production workflow and ease of integration into various systems.

Conclusion

With its robust feature set and reliable performance, the ADG5409BCPZ-REEL7 from Analog Devices Inc. is a superior choice for designers looking to implement efficient signal routing in their electronic designs.

You May Also Be Interested in

Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.1940 $52.3880
5+ $21.4926 $107.4630
8+ $20.8209 $166.5672
10+ $20.1493 $201.4930
13+ $19.4776 $253.2088
18+ $17.4627 $314.3286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 710 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess