EN
  • EN
  • DE

ADG5436FBRUZ-RL7

Part No ADG5436FBRUZ-RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT DUAL 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name ADG5436
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-ADG5436FBRUZ-RL7TR, ADG5436FBRUZ-RL7-ND, 505-ADG5436FBRUZ-RL7DKR, 505-ADG5436FBRUZ-RL7CT
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910375-ADG5436FBRUZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADG5436FBRUZ-RL7 CAD Model

Description

The ADG5436FBRUZ-RL7 is a robust, high-performance analog switch from Analog Devices Inc., designed to deliver precision and reliability for a wide range of applications. This component is part of the ADG5436 series and is known for its dual-channel configuration, featuring two SPDT (Single Pole Double Throw) switches. It's an ideal choice for systems that require efficient routing of analog signals and high signal integrity.

Key Features

  • Overvoltage Protection: The ADG5436FBRUZ-RL7 is equipped with overvoltage protection up to ±55V, which helps safeguard the device against unexpected voltage spikes, ensuring a longer operational life and reliability.
  • Low On Resistance: With an on resistance typically in the range of 4.5Ω, this switch provides a low-distortion path for analog signals, which is critical for maintaining signal fidelity.
  • High Operating Temperature: The device operates over an extended industrial temperature range from -40°C to +125°C, making it suitable for harsh environments.
  • Single 3 V to 22 V Supply: This switch can operate from a single supply voltage, providing design flexibility and compatibility with a wide range of systems.
  • Latch-Up Proof: The ADG5436FBRUZ-RL7 is designed to be immune to latch-up, which enhances its robustness in complex electronic systems.

Applications

The ADG5436FBRUZ-RL7 is versatile and can be used in various applications, including:

  • Data acquisition systems
  • Communication systems
  • Audio and video routing
  • Automotive modules
  • Industrial control systems

Package and Quality

This Analog Devices component is supplied in a compact TSSOP package, which is suitable for space-constrained applications. The part number ending "RL7" indicates that this product is available in a reel, facilitating efficient assembly during the manufacturing process. Analog Devices Inc. is known for its commitment to quality, and the ADG5436FBRUZ-RL7 is manufactured to meet high standards, ensuring performance and durability for the end-user.

You May Also Be Interested in

Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9379 $59.6895
11+ $9.7952 $107.7472
16+ $9.4891 $151.8256
22+ $9.1830 $202.0260
29+ $8.8769 $257.4301
38+ $7.9586 $302.4268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess