EN
  • EN
  • DE

ADG719BRT-500RL7

Part No ADG719BRT-500RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT SOT23-6
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Switch Circuit SPDT
Number of Circuits 1
On-State Resistance (Maximum) 4 Ohm
Operating Supply Voltage 1.8 V ~ 5.5 V
Switch Time (Ton, Toff) (Maximum) 7ns, 3ns (Typ)
-3db Bandwidth 200MHz
Channel Capacitance (CS(off), CD(off)) 7pF
Current - Leakage (IS(off)) (Maximum) 250pA
Crosstalk -82dB @ 1MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package SOT-23-6
Manufacturer Package SOT-23-6
Manufacturer Homepage www.analog.com
RoHS State Request Verification
Win Source Part Number 751741-ADG719BRT-500RL7
Popularity Medium
Supply and Demand Status Limited
Family Name ADG719
Introduction Date November 26, 1997
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADG719BRT-500RL7 CAD Model

Description

The ADG719BRT-500RL7 is a high-performance CMOS switch fabricated by Analog Devices Inc., a leader in high-precision integrated circuits. This particular model is part of the ADG719 series, which is renowned for its reliability and versatility in various applications.

Key Features:

  • Low On-Resistance: The switch features a low on-resistance (<1.5 ohms typical), which is crucial for maintaining signal integrity and reducing power loss across the switch.
  • Single Supply Operation: It operates from a single 1.8V to 5.5V supply, making it compatible with a wide range of devices and systems.
  • Dual Single-Pole/Single-Throw (SPST) Configuration: The switch offers a dual SPST configuration, providing flexibility in signal routing for both analog and digital applications.
  • Fast Switching Times: With a tON of 0.4 µs and a tOFF of 0.2 µs, the device can handle high-speed switching applications with ease.
  • Low Power Consumption: The ADG719BRT-500RL7 is designed for power-sensitive applications, with a typical power consumption of less than 1 µW, making it an energy-efficient choice.
  • Compact Package: The device comes in a compact SOT-23-6 package, which is ideal for space-constrained applications.

Applications:

The ADG719BRT-500RL7 is suitable for a broad range of applications, including but not limited to:

  • Communication systems
  • Audio and video signal routing
  • Data acquisition systems
  • Relay replacement
  • Battery-powered systems
  • Sample and hold circuits

Quality and Reliability:

Analog Devices Inc. ensures that the ADG719BRT-500RL7 meets stringent quality and reliability standards. The device is RoHS compliant and is designed to operate over an extended temperature range, making it suitable for industrial applications.

Ordering Information:

The product is available in a tape and reel format with the part number ADG719BRT-500RL7, facilitating easy integration into manufacturing processes. For more information or to place an order, please contact Analog Devices Inc. or an authorized distributor.

You May Also Be Interested in

NXP / Nexperia
IC SW SPST-NCX1 750MOHM 6XSON
Need more? Email Us
SG Micro Corp
3 TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.4366
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.1866
Siliconix
IC SWITCH SPST-NCX4 85OHM 16SOIC
Lowest to $1.1060
Analog Devices Inc.
IC SWITCH SPST-NCX4 90OHM 16SOIC
Lowest to $10.1866
Analog Devices Inc.
LFCSP-24(4x4) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $23.2836
Analog Devices Inc.
IC MULTIPLEXER DUAL 16X1 48LFCSP
Lowest to $26.1941
MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to $0.5821
Texas Instruments
IC SW SPDT-NO/NC 240OHM 16TSSOP
Lowest to $0.3493

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3583 $51.8826
46+ $2.2090 $101.6140
71+ $2.1344 $151.5424
101+ $1.9851 $200.4951
131+ $1.9105 $250.2755
164+ $1.8359 $301.0876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,410 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess