EN
  • EN
  • DE

ADG774ABRQ

Part No ADG774ABRQ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Low Voltage 400 MHz Quad 2:1 Mux with 3 ns Switching Time | IC MUX/DEMUX QUAD 2X1 16QSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Switch Circuit SPDT
On-State Resistance (Maximum) 3.5Ohm
Channel-to-Channel Matching (ΔRon) 150mOhm
Supply Voltage , Single (V+) 3V ~ 5V
Switch Time (Ton, Toff) (Maximum) 12ns, 6ns
-3db Bandwidth 400MHz
Charge Injection 6pC
Channel Capacitance (CS(off), CD(off)) 5pF, 7.5pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -70dB at 10MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Family Part Number ADG774
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1140458-ADG774ABRQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG774ABRQ CAD Model

Description

ADG774ABRQ - Quad SPDT Switch from Analog Devices Inc.

The ADG774ABRQ is a monolithic CMOS device comprising four single-pole, double-throw (SPDT) switches from Analog Devices Inc., a leading manufacturer in the semiconductor industry. This high-performance switch is designed for 2.5 V to 3.3 V single-supply systems, making it an ideal choice for a wide range of applications including data acquisition systems, communication systems, and relay replacement solutions.

Key Features:

  • Low Voltage Operation: Fully specified at 2.5 V to 3.3 V, which allows for use in low voltage systems and compatibility with modern digital interfaces.
  • Low On Resistance: The ADG774ABRQ features a low on resistance (typically 0.6 ohms), which minimizes signal attenuation and ensures high signal integrity.
  • High Bandwidth: The device provides a bandwidth greater than 200 MHz, making it suitable for high-speed signal switching and routing.
  • Low Power Consumption: With a power consumption of less than 0.01 μW, the ADG774ABRQ is optimized for power-sensitive applications.
  • Break-Before-Make Switching: This functionality ensures that the switch breaks the connection with one channel before making a connection with another, preventing signal overlap and ensuring signal integrity.
  • Wide Operating Temperature Range: The device is rated for operation from -40°C to +85°C, making it reliable in a variety of environmental conditions.

Applications:

The versatility of the ADG774ABRQ allows it to be used in numerous applications, such as:

  • Audio and Video Signal Routing
  • Communication Systems
  • Data Acquisition Systems
  • Relay Replacement
  • Automatic Test Equipment (ATE)

Package and Quality:

The ADG774ABRQ is offered in a compact 16-lead QSOP package, which is designed to save space on printed circuit boards. Analog Devices Inc. is committed to high-quality standards, and this product is no exception, featuring robust reliability and performance.

You May Also Be Interested in

NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8089 $52.2801
19+ $5.4412 $103.3828
29+ $5.2574 $152.4646
41+ $4.8897 $200.4777
54+ $4.7059 $254.1186
67+ $4.5221 $302.9807
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,488 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess