EN
  • EN
  • DE

ADG884BCP-REEL7

Part No ADG884BCP-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 0.5 Ohm Dual 2:1 MUX/SPDT Audio Switch IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches,Multiplexers,Demultiplexers
Manufacturer Analog Devices Inc.
Win Source Part Number 172829-ADG884BCP-REEL7
Popularity Low
Supply and Demand Status Limited
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian ADG884BCP-REEL7 CAD Model

Description

Product Overview: ADG884BCP-REEL7 by Analog Devices Inc.

The ADG884BCP-REEL7 is a high-performance, dual SPDT (Single Pole Double Throw) switch fabricated by Analog Devices Inc., a leader in the semiconductor industry. This device is designed to operate from a single 1.8V to 5.5V supply, making it suitable for a wide range of applications from battery-powered devices to high-end communication systems. The compact package and efficient design make it an ideal choice for space-constrained applications.

The ADG884 is well-suited for signal routing in audio, video, and data communication systems due to its low on-resistance and wide bandwidth. The switch exhibits an on-resistance of typically 0.4 ohms, which remains flat over the full analog signal range. This ensures excellent linearity and minimal signal distortion, critical for maintaining signal integrity in high-performance systems.

One of the key features of the ADG884BCP-REEL7 is its low power consumption. The device has a typical power consumption of less than 0.01 µW, making it an energy-efficient solution for portable and battery-powered applications. Additionally, the ADG884BCP-REEL7 offers a high current carrying capacity, with a continuous current rating of up to 300 mA per channel.

For enhanced durability and reliability, the ADG884BCP-REEL7 features a robust ESD (Electrostatic Discharge) protection system, safeguarding the device against the harsh conditions commonly encountered in industrial environments. The switch also provides a break-before-make switching action, which prevents momentary shorting when switching between channels.

The ADG884BCP-REEL7 comes in a compact, lead-free, 10-lead MSOP (Mini Small Outline Package) and is supplied in a tape and reel format (REEL7), which is ideal for automated assembly processes. Its small footprint and compatibility with surface-mount technology allow for efficient use of PCB (Printed Circuit Board) space.

In summary, the ADG884BCP-REEL7 from Analog Devices Inc. is a versatile and high-performance dual SPDT switch that offers excellent signal integrity, low power consumption, and robust protection features. It is a reliable choice for designers who require a compact and efficient switching solution for their advanced electronic systems.

You May Also Be Interested in

Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess