EN
  • EN
  • DE

ADIS16488BMLZ

Part No ADIS16488BMLZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description Tactical Grade, Ten Degrees of Freedom Inertial Sensor | IMU ACCEL/GYRO/MAG SPI 24ML
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Tray
Sensor Type Accelerometer, Gyroscope, Magnetometer, 3 Axis
Output Type SPI
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package Module
Supplier Device Package Module
Mounting Style Chassis Mount
Family Part Number ADIS16488
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1140518-ADIS16488BMLZ
Manufacturer Homepage www.analog.com
Family Name ADIS16488B
Introduction Date January 27, 2014
ECCN 7A994
Country of Origin Philippines, United States of America
Halogen Free Unknown
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADIS16488BMLZ CAD Model

Description

ADIS16488BMLZ - Tactical Grade Ten Degrees of Freedom Inertial Sensor

The ADIS16488BMLZ is a high-performance inertial sensor from Analog Devices Inc., designed to provide a complete inertial sensing system that includes a tri-axis gyroscope, tri-axis accelerometer, tri-axis magnetometer, and a pressure sensor. This tactical grade sensor is housed in a compact module that offers exceptional precision and reliability, making it an ideal choice for demanding applications such as navigation, platform stabilization, and motion analysis.

Key Features

  • High Precision: The device features factory-calibrated sensors that deliver accurate and stable measurements, with a bias stability of 3.5°/hr for the gyroscope and 0.02mg for the accelerometer.
  • Multi-Axis Sensing: With its 10 degrees of freedom, the ADIS16488BMLZ captures comprehensive motion data, including rotational and linear movements along all three axes, as well as magnetic field and barometric pressure information.
  • Durability: Designed for harsh environments, the module is robust and reliable, with an extended operating temperature range from -40°C to +85°C.
  • Data Integrity: The unit includes a 3300 Hz internal sampling rate and an external sample rate of up to 1200 Hz, ensuring high data integrity for real-time applications.
  • Integration: The sensor comes with a SPI-compatible serial interface, allowing for easy integration into existing systems.
  • Compact Form Factor: The module's small size, 24 mm x 24 mm x 24 mm (L x W x H), enables integration into space-constrained applications.

Applications

  • Navigation systems
  • Platform stabilization
  • Robotics
  • Unmanned vehicles
  • Instrumentation

The ADIS16488BMLZ is a testament to Analog Devices Inc.'s commitment to providing advanced sensing technology. Its combination of multiple sensors in a single package reduces system complexity and simplifies the design process for engineers. Whether used in industrial, aerospace, or defense applications, the ADIS16488BMLZ delivers the performance needed for precise and reliable motion tracking and navigation solutions.

You May Also Be Interested in

TDK InvenSense
MOTION SENSOR IC
Lowest to $9.2335
Bosch Sensortec
IMU ACCEL/MAG I2C/SPI 12LGA
Lowest to $1.2393
STMicroelectronics
Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I2C, SPI Output
Need more? Email Us
STMicroelectronics
IMU ACCEL/MAG 3-AXIS I2C 28LGA
Lowest to $9.9654
TDK InvenSense
IMU ACCEL/GYRO/COMPI2C/SPI 24QFN
Lowest to $19.0076
STMicroelectronics
INEMO INERTIAL MODULE: 3D ACCELE
Lowest to $1.9030
Bosch Sensortec
IMU ACCEL/GYRO / Accelerometer, Gyroscope, 9 Axis Sensor I2C, SPI Output
Lowest to $173.1344
Maxim Integrated
IMU ACCEL/GYRO 3-AXIS I2C 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C Output
Lowest to $22.1437
Kionix Inc.
Accelerometer, Magnetometer, 6 Axis Sensor SPI Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $3,120.8956 $3,120.8956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess