EN
  • EN
  • DE

LSM303AHTR

Part No LSM303AHTR
Manufacturer STMicroelectronics
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description ULTRA-COMPACT HIGH-PERFORMANCE E
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units)
Mfr STMicroelectronics
Package Tape & Reel
Product Status Active
Sensor Type Accelerometer, Magnetometer, Temperature, 6 Axis
Output Type I2C, SPI
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 12-VFLGA Module
Supplier Device Package 12-LGA (2x2)
Mounting Type Surface Mount
Base Product Number LSM303
Standard Package 8,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 844857-LSM303AHTR
Ultra Librarian 3D Model Ultra Librarian LSM303AHTR CAD Model

Description

STMicroelectronics LSM303AHTR 3D Magnetometer and Accelerometer

The LSM303AHTR is a state-of-the-art product from STMicroelectronics, designed to provide highly accurate magnetic and acceleration sensing in a compact form factor. This system-in-package features a 3D digital linear acceleration sensor and a 3D digital magnetic sensor, making it an ideal solution for advanced navigation systems, fitness and wellness applications, and smart mobile devices.

Key Features:

  • High-Performance 3D Magnetometer: The LSM303AHTR is equipped with a 3D magnetometer that offers excellent magnetic field detection capabilities. With its wide magnetic field range and high resolution, it is adept at sensing the Earth's magnetic field for reliable heading information.
  • 3D Accelerometer: The integrated 3D accelerometer provides precise acceleration data, enabling advanced motion detection and analysis. It supports multiple operating modes and ranges, catering to various application requirements.
  • Compact and Power-Efficient: Housed in an ultra-compact LGA package, the LSM303AHTR is designed for space-constrained applications. Its power-efficient design ensures extended battery life, crucial for portable devices.
  • Advanced Data Processing: The device includes advanced features such as programmable interrupt generators for free-fall and motion detection, making it highly adaptable for complex applications.
  • Easy Integration: With its I2C/SPI digital interface, the LSM303AHTR allows for straightforward integration into system designs, providing flexibility for various communication protocols.

Applications:

The versatility of the LSM303AHTR makes it suitable for a wide range of applications, including:

  • Smartphones and Tablets
  • Personal Navigation Devices (PNDs)
  • Wearable Sensors
  • Unmanned Aerial Vehicles (UAVs)
  • Robotics
  • Virtual and Augmented Reality Devices

The LSM303AHTR from STMicroelectronics is a robust and reliable choice for designers looking to enhance their products with advanced sensing capabilities. Its combination of a 3D magnetometer and accelerometer in one package simplifies design and reduces the overall footprint, making it a valuable component in the development of cutting-edge technology.

You May Also Be Interested in

STMicroelectronics
IMU ACCEL/MAG 3-AXIS I2C 28LGA
Lowest to $9.9654
Bosch Sensortec
IMU ACCEL/MAG I2C/SPI 12LGA
Lowest to $1.2393
STMicroelectronics
INEMO INERTIAL MODULE: 3D ACCELE
Lowest to $1.9030
Kionix Inc.
Accelerometer, Magnetometer, 6 Axis Sensor SPI Output
Need more? Email Us
Bosch Sensortec
IMU ACCEL/MAG I2C/SPI 16LGA
Lowest to $0.9360
STMicroelectronics
IMU ACCEL/GYRO I2C/SPI 28LGA / Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I2C, SPI Output
Lowest to $64.1060
STMicroelectronics
CONSUMER MEMS / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $2.7324
Maxim Integrated
IMU ACCEL/GYRO 3-AXIS I2C 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C Output
Lowest to $22.1437
Analog Devices Inc.
IMU ACCEL/GYRO/MAG SPI 24ML / Accelerometer, Gyroscope, Magnetometer, 9 Axis Sensor SPI Output
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3309 $51.3163
17+ $6.0151 $102.2567
26+ $5.8271 $151.5046
36+ $5.6391 $203.0076
46+ $5.4512 $250.7552
62+ $4.8873 $303.0126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess