Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units)
Mfr STMicroelectronics
Series iNEMO
Package Tape & Reel
Product Status Obsolete
Sensor Type Accelerometer, Gyroscope, Temperature, 6 Axis
Output Type I2C, SPI
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 28-TFLGA Module
Supplier Device Package 28-LGA (7.5x4.4)
Mounting Type Surface Mount
Base Product Number LSM320
Standard Package 4,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8542.39.0001
Win Source Part Number 192540-LSM320DLTR
Ultra Librarian 3D Model Ultra Librarian LSM320DLTR CAD Model

Description

LSM320DLTR Motion Sensor by STMicroelectronics

The LSM320DLTR is a state-of-the-art motion sensor manufactured by STMicroelectronics, a global leader in semiconductor solutions. This compact, high-precision sensor integrates both a 3-axis digital accelerometer and a 3-axis digital gyroscope into a single package, enabling it to provide comprehensive motion sensing capabilities for a wide range of applications.

The accelerometer component of the LSM320DLTR is capable of detecting acceleration up to ±16 g, while the gyroscope can measure angular rate up to ±2000 dps (degrees per second). This makes the LSM320DLTR an ideal choice for advanced motion detection requirements such as gaming and virtual reality input devices, inertial navigation systems for drones and other unmanned vehicles, and fitness and healthcare monitoring devices.

One of the key features of the LSM320DLTR is its high level of integration. By combining both accelerometer and gyroscope functionalities into one chip, it saves valuable space and reduces the complexity of design for engineers. Additionally, it offers I2C and SPI digital interfaces for easy communication with microcontrollers and other components in a system.

The sensor also boasts advanced power-saving features. It operates within a supply voltage range of 2.4 to 3.6V, and its power consumption is optimized for battery-powered devices, with normal operating modes that allow designers to balance performance and power efficiency according to their specific application needs.

Furthermore, the LSM320DLTR is designed with embedded intelligence, featuring programmable interrupts that enable immediate notification of motion detection, free-fall events, and other conditions without requiring constant polling by the host processor. This intelligent power management helps prolong battery life in portable applications.

STMicroelectronics has ensured that the LSM320DLTR is not only highly functional but also reliable and robust. It is fabricated using a proprietary process that enhances the sensor's resistance to mechanical stress and thermal cycling, ensuring stable performance over a wide temperature range and a long operational lifespan.

For developers and manufacturers looking for a versatile and efficient motion sensor, the LSM320DLTR from STMicroelectronics offers an excellent blend of performance, integration, and power efficiency, making it a top choice for the next generation of motion-sensitive applications.

You May Also Be Interested in

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI / Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I²C, SPI Output
Lowest to $4.8245
ECAD model for ICM-42670-P
STMicroelectronics
IMU ACCEL/MAG I2C/SPI 28LGA / Accelerometer, Magnetometer, Temperature, 6 Axis Sensor I²C, SPI Output
Lowest to $7.9364
ECAD model for LSM320DL
STMicroelectronics
AUTOMOTIVE 6-AXIS INERTIAL MODUL / Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I2C, SPI Output
Lowest to $4.5653
ECAD model for ASM330LHHTR
Kionix Inc.
TRI-AXIS ACCELEROMETER(SELECTABL / Accelerometer, Magnetometer, 6 Axis Sensor I²C Output
Need more? Email Us
ECAD model for KMX63-1055
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $107.5702
ECAD model for LSM6DS33
STMicroelectronics
ULTRA-COMPACT HIGH-PERFORMANCE E
Lowest to $8.2106
ECAD model for LSM303AHTR
STMicroelectronics
IMU ACCEL/GYRO I2C/SPI 28LGA / Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I2C, SPI Output
Lowest to $71.7987
ECAD model for LSM320DLTR
STMicroelectronics
INEMO INERTIAL MODULE: 3D ACCELE / Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I²C, SPI Output
Lowest to $5.8947
ECAD model for LSM6DSO32TR
CEVA Technologies, Inc.
ACCELROMETER/GYRO SMD
Need more? Email Us
ECAD model for BNO086

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.7987 $71.7987
3+ $58.9119 $176.7357
4+ $57.0711 $228.2844
5+ $55.2302 $276.1510
7+ $53.3895 $373.7265
9+ $47.8658 $430.7922
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,600 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention