Products specifications

Category Sensors, Transducers>Motion Sensors - IMUs (Inertial Measurement Units)
Mfr STMicroelectronics
Series iNEMO
Package Tray
Product Status Obsolete
Sensor Type Accelerometer, Magnetometer, Temperature, 6 Axis
Output Type I2C, SPI
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 28-TFLGA Module
Supplier Device Package 28-LGA (7.5x4.4)
Mounting SMD (SMT)
Base Product Number LSM320
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8542.39.0001
Standard Package 490
Win Source Part Number 997299-LSM320DL
Ultra Librarian 3D Model Ultra Librarian LSM320DL CAD Model

Description

The LSM320DL from STMicroelectronics is a state-of-the-art motion sensor that combines a 3D digital linear acceleration sensor and a 3D digital angular rate sensor into one compact unit. This advanced microelectromechanical system (MEMS) device is designed to cater to the growing demands of the mobile and gaming industries, as well as applications in industrial and medical instrumentation.

Key Features

  • High Precision: The LSM320DL offers high-resolution measurement of linear acceleration and angular rate with a 16-bit data output, ensuring precise motion detection and tracking.
  • Wide Range: It features selectable full scales for acceleration (±2/±4/±8/±16 g) and angular rate (±250/±500/±2000 dps), making it adaptable to various application requirements.
  • Embedded Intelligence: The sensor includes smart features such as a FIFO (First In, First Out) buffer, programmable interrupt generators for motion detection, and a sleep-to-wake-up function, enhancing system efficiency and extending battery life in portable devices.
  • Power Efficiency: The LSM320DL is designed for power-sensitive applications. It operates within a supply voltage range of 2.4 V to 3.6 V and includes power-down modes to conserve energy when not in active use.
  • Robust Design: It is built to withstand high shock survivability, making it reliable for use in harsh environments and situations where it may be subject to rough handling or vibrations.

Applications

The versatility of the LSM320DL allows it to be integrated into a wide array of applications, including:

  • Smartphones and tablets for screen orientation, gaming, and step counting.
  • Navigation systems and drones for accurate motion tracking and control.
  • Health and fitness trackers for monitoring activity and providing feedback.
  • Industrial systems for predictive maintenance and condition monitoring.
  • Medical devices for patient activity and posture detection.

Technical Support and Resources

STMicroelectronics provides comprehensive technical support for the LSM320DL, including detailed datasheets, application notes, and development tools to facilitate integration and accelerate product development. For more information, visit the STMicroelectronics website or contact their support team.

You May Also Be Interested in

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI / Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I²C, SPI Output
Lowest to $1.6404
ECAD model for ICM-42670-P
Analog Devices Inc.
MODULE GYRO/ACCELEROMETER 20MSM / Accelerometer, Barometric Pressure, Gyroscope, Magnetometer, 9 Axis Sensor SPI Output
Lowest to $5,606.8703
ECAD model for ADIS16448BMLZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.4275
ECAD model for BMI088
Analog Devices Inc.
IMU ACCEL/GYRO/MAG SPI 24ML
Lowest to $58,240.0000
ECAD model for ADIS16488CMLZ
Bosch Sensortec
IMU ACCEL/GYRO / Accelerometer, Gyroscope, 9 Axis Sensor I2C, SPI Output
Lowest to $177.9546
ECAD model for BMX160
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $107.5702
ECAD model for LSM6DS33
STMicroelectronics
ULTRA-COMPACT HIGH-PERFORMANCE E
Lowest to $8.2106
ECAD model for LSM303AHTR
STMicroelectronics
INEMO INERTIAL MODULE
Lowest to $6.0306
ECAD model for ISM330DLCTR
Analog Devices Inc.
6 DOF PREC IMU, 8G (125 DPS DNR) / Accelerometer, Gyroscope, 6 Axis Sensor SPI Output
Lowest to $2,699.2367
ECAD model for ADIS16465-1BMLZ

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9364 $55.5548
16+ $6.5120 $104.1920
24+ $6.3085 $151.4040
33+ $6.1050 $201.4650
43+ $5.9015 $253.7645
57+ $5.2910 $301.5870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,830 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention