EN
  • EN
  • DE

ADIS16465-1BMLZ

Part No ADIS16465-1BMLZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description 6 DOF PREC IMU, 8G (125 DPS DNR) / Accelerometer, Gyroscope, 6 Axis Sensor SPI Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - IMUs (Inertial Measurement Units)
Mfr Analog Devices Inc.
Package Box
Sensor Type Accelerometer, Gyroscope, 6 Axis
Output Type SPI
Temperature Range - Operating -40°C ~ 105°C
Package / Case Module
Supplier Device Package Module
Mounting Type Chassis Mount
Base Product Number ADIS16465
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 7A994
HTSUS 8542.39.0001
Other Names -2735-ADIS16465-1BMLZ
Standard Package 1
Win Source Part Number 1021127-ADIS16465-1BMLZ
Ultra Librarian 3D Model Ultra Librarian ADIS16465-1BMLZ CAD Model

Description

ADIS16465-1BMLZ - High-Performance, Precision IMU

The ADIS16465-1BMLZ from Analog Devices Inc. is a high-performance, precision Inertial Measurement Unit (IMU) that offers a unique blend of size, power, and cost efficiency. This compact, triaxial digital gyroscope and accelerometer with a pressure sensor provides a complete inertial solution that is ideal for industrial, defense, and aerospace applications.

Key Features

  • Triaxial Gyroscope and Accelerometer: Measures angular rates and linear acceleration in three dimensions, enabling accurate motion tracking.
  • Calibration: Factory-calibrated for sensitivity, bias, alignment, and linear acceleration, ensuring high precision and repeatability.
  • Temperature Sensing: Built-in temperature sensor for compensation and monitoring, improving performance across varying operating conditions.
  • Pressure Sensor: An integrated barometric pressure sensor extends the capabilities of this IMU, making it suitable for altitude sensing applications.
  • Compact Size: The small form factor of the ADIS16465-1BMLZ is perfect for applications where space is at a premium.
  • Low Power Consumption: Designed for efficiency, this IMU is suitable for battery-powered or energy-sensitive applications.
  • Digital Interface: Offers an SPI-compatible serial interface for easy integration with most microprocessors and digital systems.
  • Robust Design: Enclosed in a rugged, hermetically-sealed package, it is engineered to withstand harsh environments and conditions.

Applications

The ADIS16465-1BMLZ is versatile and can be used in a variety of applications, including but not limited to:

  • Platform stabilization and control
  • Navigation and control of unmanned vehicles
  • Instrumentation and measurement systems
  • Robotics and motion analysis
  • Aerospace and defense systems

Conclusion

With its robust construction, precision measurement capabilities, and compact size, the ADIS16465-1BMLZ from Analog Devices Inc. is an excellent choice for system designers seeking a reliable IMU for demanding applications. Its comprehensive feature set ensures that it delivers superior performance to meet the needs of the most challenging projects.

You May Also Be Interested in

CEVA
6-AXIS IMU SENSOR HUB
Need more? Email Us
Analog Devices Inc.
MOD GYRO/ACCELEROMETER 144MBGA
Lowest to $965.2501
STMicroelectronics
IMUs - Inertial Measurement Units iNEMO 6DoF inertial module, for entry level / mid-tier smart phones and Portable PC platforms
Lowest to $1.4256
STMicroelectronics
IMU ACCEL/MAG 3-AXIS I2C 14LGA
Lowest to $11.6177
STMicroelectronics
INEMO INERTIAL MODULE: 3D ACCELE
Lowest to $4.7519
TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $4.6921
CEVA
IMU MODULE 3D CALIBRATED USB/SPI
Need more? Email Us
STMicroelectronics
IMU ACCEL/MAG I2C/SPI 16LGA
Lowest to $14.2557
NXP / Nexperia
XY DUAL-AXIS MEDIUM-G INERTIAL
Lowest to $3.9292

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,261.1941 $1,261.1941
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess