The LM3421Q0MH is a three-terminal adjustable positive voltage regulator from National Semiconductor (TI). It is capable of supplying up to 100mA of output current with an input voltage range of 2.5V to 35V. The LM3421Q0MH is available in a TO-92 package and is ideal for a wide range of applications, including battery-powered devices, portable electronics, and industrial control systems.
One of the key features of the LM3421Q0MH is its low dropout voltage (LDO). LDO regulators maintain a constant output voltage even when the input voltage drops close to the output voltage. This makes the LM3421Q0MH ideal for applications where the input voltage is not well regulated or where the battery voltage is declining.
Another key feature of the LM3421Q0MH is its high efficiency. LDO regulators are typically more efficient than other types of voltage regulators, such as linear regulators. This makes the LM3421Q0MH ideal for battery-powered devices, where extending battery life is critical.
The LM3421Q0MH is also easy to use. It requires only a few external components, such as a capacitor on the input and output pins. The output voltage is adjusted using a single resistor.
Here are some of the key features of the LM3421Q0MH:
- Wide input voltage range: 2.5V to 35V
- Adjustable output voltage: 1.2V to 33V
- Output current: up to 100mA
- Low dropout voltage: 250mV (typical)
- High efficiency: up to 95% (typical)
- Easy to use: requires only a few external components
The LM3421Q0MH is ideal for a wide range of applications, including:
- Battery-powered devices
- Portable electronics
- Industrial control systems
- Medical devices
- Test and measurement equipment
- Automotive electronics
Here are some examples of specific applications where the LM3421Q0MH can be used:
- Powering a microcontroller in a battery-powered device
- Powering a display in a portable electronic device
- Powering a sensor in an industrial control system
- Powering a medical device
- Powering a test and measurement instrument
- Powering a car stereo
The LM3421Q0MH is a versatile and reliable voltage regulator that is ideal for a wide range of applications. It is easy to use and has a number of key features, such as low dropout voltage, high efficiency, and a wide input voltage range.