Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 33 Weeks
Features Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I²C, SPI Output
Manufacturer STMicroelectronics
Series iNEMO
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 14-VFLGA Module
Case / Package 14-LGA (2.5x3)
Family Name ISM330
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-17583-6, 497-17583-1, 497-17583-2
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844247-ISM330DLCTR
Ultra Librarian 3D Model Ultra Librarian ISM330DLCTR CAD Model

Description

Overview of ISM330DLCTR from STMicroelectronics

The ISM330DLCTR is a state-of-the-art inertial measurement unit (IMU) from STMicroelectronics, designed to cater to the demanding needs of the modern industrial and consumer markets. This compact, high-performance device integrates a 3D digital accelerometer and a 3D digital gyroscope into a single package, offering a complete system-in-package solution for motion sensing in three dimensions.

Key Features

  • High Precision: The device boasts high-resolution measurement capabilities with low noise and advanced digital output for both the accelerometer and gyroscope.
  • Wide Range: It offers a selectable full-scale range for the accelerometer (±2/±4/±8/±16 g) and the gyroscope (±125/±250/±500/±1000/±2000 dps), making it versatile for various applications.
  • Embedded Intelligence: ISM330DLCTR comes with an array of smart features such as programmable finite state machines, machine learning core, and advanced power-saving and single data conversion on demand.
  • Enhanced Connectivity: The device includes I2C and SPI serial interface options, ensuring easy integration with a multitude of microcontroller units (MCUs).

Applications

The ISM330DLCTR is ideal for a wide range of applications, including:

  • Industrial IoT and robotics
  • Navigation systems
  • Vibration monitoring and compensation
  • Drone and unmanned vehicle stabilization
  • Wearable devices for health and fitness monitoring

Reliability and Robustness

Designed with the industrial environment in mind, the ISM330DLCTR is built to withstand harsh conditions, featuring a robust design that ensures reliable performance over a temperature range from -40°C to +85°C. It also has high shock survivability, which is crucial for industrial and automotive applications.

Eco-Friendly and Regulatory Compliance

STMicroelectronics is committed to environmental sustainability. The ISM330DLCTR is compliant with RoHS and Green Product requirements, ensuring minimal environmental impact. It is also designed to meet the stringent requirements of ISO 26262 for automotive safety integrity levels, making it suitable for automotive applications.

With its combination of performance, intelligence, and reliability, the ISM330DLCTR from STMicroelectronics is an excellent choice for developers looking to integrate advanced motion sensing capabilities into their designs.

You May Also Be Interested in

Kionix Inc.
ACCELEROMETER TRI-AXIS SELECT LG / Accelerometer, Magnetometer, 6 Axis Sensor Analog Output
Need more? Email Us
ECAD model for KXTC9-3672
STMicroelectronics
INEMO INERTIAL MODULE
Lowest to $6.0306
ECAD model for ISM330DLCTR
Kionix Inc.
TRI-AXIS ACCELEROMETER(SELECTABL / Accelerometer, Magnetometer, 6 Axis Sensor I²C Output
Need more? Email Us
ECAD model for KMX63-1055
STMicroelectronics
ULTRA-COMPACT HIGH-PERFORMANCE E
Lowest to $8.2106
ECAD model for LSM303AHTR
STMicroelectronics
INEMO INERTIAL MODULE: ALWAYS-ON / Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for ISM330DHCXTR
CEVA Technologies, Inc.
ACCELROMETER/GYRO SMD
Need more? Email Us
ECAD model for BNO086
Analog Devices Inc.
6 DOF PREC IMU, 8G (125 DPS DNR) / Accelerometer, Gyroscope, 6 Axis Sensor SPI Output
Lowest to $2,699.2367
ECAD model for ADIS16465-1BMLZ
STMicroelectronics
IMU ACCEL/GYRO I2C/SPI 28LGA / Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I2C, SPI Output
Lowest to $71.7987
ECAD model for LSM320DLTR
TDK InvenSense
LOW-POWER, HIGH-PERFORMANCE INTE
Lowest to $7.1020
ECAD model for ICM-20600

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0306 $54.2754
18+ $5.6489 $101.6802
28+ $5.4581 $152.8268
40+ $5.0764 $203.0560
52+ $4.8855 $254.0460
64+ $4.6947 $300.4608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 13,890 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention