EN
  • EN
  • DE

KMX63-1055

Part No KMX63-1055
Manufacturer Kionix Inc.
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description TRI-AXIS ACCELEROMETER(SELECTABL  /  Accelerometer, Magnetometer, 6 Axis Sensor I²C Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - IMUs (Inertial Measurement Units)
Mfr Kionix Inc.
Package Tape & Reel
Product Status Obsolete
Sensor Type Accelerometer, Magnetometer, 6 Axis
Output Type I2C
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-VFLGA
Supplier Device Package 16-LGA (3x3)
Mounting SMD (SMT)
Other Names 1191-1060-6,1191-1060-1,1191-1060-2
Standard Package 4,000
MSL Level 3 (168 Hours)
ECCN 7A994
HTSUS 8543.70.9860
Win Source Part Number 1235069-KMX63-1055
Ultra Librarian 3D Model Ultra Librarian KMX63-1055 CAD Model

Description

The KMX63-1055 is an obsolete motion sensor manufactured by Kionix Inc.

It is commonly used in various electronic products like mobile phones, cameras, and gaming devices. The KMX63-1055 offers high accuracy and low power consumption, making it an ideal choice for motion sensing applications. Its compact size and easy integration with other components make it a popular choice among manufacturers.

You May Also Be Interested in

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
IMU ACCELEROMETER
Lowest to $17.2049
STMicroelectronics
INEMO INERTIAL MODULE: 3D ACCELE / Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I²C, SPI Output
Lowest to $4.8384
Bosch Sensortec
IMU ACCEL/MAG I2C/SPI 12LGA
Lowest to $1.2393
TDK InvenSense
AUTOMOTIVE QUALIFIED 6-AXIS INTE / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $8.2273
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI / Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I²C, SPI Output
Lowest to $2.6136
Kionix Inc.
ACCELEROMETER TRI-AXIS SELECT LG
Lowest to $1.6320
Bosch Sensortec
IMU ACCEL/GYRO / Accelerometer, Gyroscope, 9 Axis Sensor I2C, SPI Output
Lowest to $173.1344
Analog Devices Inc.
MODULE GYRO/ACCELEROMETER 24LEAD / Accelerometer, Barometric Pressure, Gyroscope, Magnetometer, 9 Axis Sensor SPI Output
Lowest to $4,753.7314

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess