Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - IMUs (Inertial Measurement Units)
Mfr STMicroelectronics
Series iNEMO
Package Tape & Reel
Sensor Type Accelerometer, Gyroscope, Temperature, 6 Axis
Output Type I2C, SPI
Temperature Range - Operating -40°C ~ 85°C
Package / Case 14-VFLGA Module
Supplier Device Package 14-LGA (2.5x3)
Mounting SMD (SMT)
Base Product Number LSM6
Other Names 497-LSM6DSO32DKR,497-LSM6DSO32TR,497-LSM6DSO32CT
Standard Package 5,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1235068-LSM6DSO32TR
Ultra Librarian 3D Model Ultra Librarian LSM6DSO32TR CAD Model

Description

STMicroelectronics LSM6DSO32TR: A High-Precision Inertial Measurement Unit

The LSM6DSO32TR from STMicroelectronics is a state-of-the-art inertial measurement unit (IMU) that combines a digital 3-axis accelerometer and a 3-axis gyroscope in a single, compact package. Designed for advanced motion tracking and navigation systems, this sensor is capable of providing highly accurate and reliable data, making it an ideal choice for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

At the heart of the LSM6DSO32TR lies a high-performance 3D digital accelerometer and a 3D digital gyroscope with a programmable full-scale range. The accelerometer can detect acceleration up to ±16 g, while the gyroscope supports angular rate measurements up to ±4000 dps (degrees per second). This flexibility allows the device to cater to the demands of both low-power, motion-sensitive applications and high-performance, precise orientation detection.

The IMU features an advanced pedometer, significant motion detection, and tilt detection functions, which are essential for smart power-saving strategies in portable devices. Additionally, the LSM6DSO32TR comes with an embedded temperature sensor and a suite of embedded functions, including a FIFO buffer, a configurable digital filter set, and an interrupt generator, which can be programmed to support various synchronization and timing functions.

The LSM6DSO32TR operates over a wide supply voltage range of 1.71V to 3.6V and is available in a plastic land grid array (LGA) package that is both lightweight and durable. Its compact design, measuring just 2.5 x 3 x 0.83 mm, makes it an excellent choice for space-constrained applications.

STMicroelectronics has also ensured that the LSM6DSO32TR is designed with the latest power-saving technologies, making it an energy-efficient solution for battery-operated devices. The IMU supports both I2C and SPI communication interfaces, providing flexibility in system design and ensuring easy integration into existing and new projects.

In summary, the LSM6DSO32TR from STMicroelectronics is a versatile and precise IMU that offers a perfect balance between performance and power consumption, making it an exceptional component for the next generation of motion-sensing applications.

You May Also Be Interested in

TDK InvenSense
6-AXIS MOTIONTRACKING DEVICE THA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $38.7023
ECAD model for ICG-20660L
STMicroelectronics
MOD SIP ACCEL/GYRO 3D 14LGA
Lowest to $3.2772
ECAD model for LSM6DSLUSTR
STMicroelectronics
IMU ACCEL/GYRO I2C/SPI 14VFLGA
Lowest to $1.4360
ECAD model for LSM6DS3
Analog Devices Inc.
MOD TRI-AXIS GYRO/ACCEL 24-LEAD
Lowest to $700.7004
ECAD model for ADIS16350AMLZ
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA / Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I2C, SPI Output
Lowest to $7.1819
ECAD model for ICM-20602
STMicroelectronics
INEMO INERTIAL MODULE: 3D ACCELE
Lowest to $5.3221
ECAD model for LSM6DSMUSTR
TDK InvenSense
EVBS
Lowest to $12.1249
ECAD model for IDG-2000
STMicroelectronics
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for LSM6DSMTR
STMicroelectronics
IMU ACCEL/MAG 3-AXIS I2C 14LGA
Lowest to $12.0611
ECAD model for LSM303DLHC

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8947 $53.0523
21+ $4.8367 $101.5707
33+ $4.6855 $154.6215
45+ $4.5344 $204.0480
58+ $4.3833 $254.2314
77+ $3.9298 $302.5946
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,020 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention