EN
  • EN
  • DE
  • IT

CE2000MH

Part No CE2000MH
Manufacturer SolaHD
Catalog Power Transformers
Description PWR XFMR LAMINATED 2000VA CHAS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Laminated Core
Primary Winding(s) Single, Multiple Taps
Center Tap Yes
Power - Max 2000VA
Mounting Type Chassis Mount
Termination Style Solder, Quick Connect
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1545121-CE2000MH
Ultra Librarian 3D Model Ultra Librarian CE2000MH CAD Model

Description

N

You May Also Be Interested in

Triad Magnetics
PWR XFMR TOROIDAL 100VA CHAS MT
Need more? Email Us
SolaHD
PWR XFMR LAMINATED 1500VA CHAS
Need more? Email Us
Triad Magnetics
PWR XFMR LAMINATED 2.5VA TH
Need more? Email Us
Tamura
PWR XFMR LAMINATED 5VA TH
Need more? Email Us
Triad Magnetics
PWR XFMR LAMINATED 56VA TH
Need more? Email Us
Tamura
PWR XFMR LAMINATED 6VA TH
Need more? Email Us
Triad Magnetics
PWR XFMR LAMINATED 6VA TH
Need more? Email Us
Hammond Manufacturing
PWR XFMR LAMINATED 6VA TH
Need more? Email Us
Hammond Manufacturing
PWR XFMR LAMINATED 30VA TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess