EN
  • EN
  • DE

PT2307

Part No PT2307
Manufacturer Princeton
Catalog Power Transformers
Description 1W Audio Power Integration Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Princeton
Win Source Part Number 1240299-PT2307
Manufacturer Homepage www.princeton.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PT2307 CAD Model

Description

The PT2307 is an audio processor IC from Princeton Technology Corp. primarily designed for electronic volume control and tone control in audio systems. It provides a comprehensive set of functions for manipulating audio signals, offering features such as volume adjustment, bass and treble control, and input selection. It is commonly used in car audio systems, home stereos, and other audio equipment.

Applications

  • Car audio systems
  • Home stereo systems
  • Multimedia speakers
  • Audio amplifiers
  • Electronic volume control
  • Tone control circuits (bass/treble)

Features

  • Electronic volume control: Precise adjustment of audio volume.
  • Bass and treble control: Independent adjustment of low and high frequencies.
  • Input selection: Allows switching between multiple audio sources.
  • Low distortion: Maintains high audio quality with minimal signal degradation.
  • Low noise: Minimizes unwanted background noise.
  • I2C control interface: Enables digital control of the audio parameters.
  • Single-supply operation: Simplifies power supply requirements.

Benefits

  • Improved audio quality: Precise control over volume and tone.
  • Flexible audio processing: Allows customization of the audio signal.
  • Simplified system design: Integrated functions reduce external component count.
  • Digital control: Easy to interface with microcontrollers and other digital systems.
  • Cost-effective solution: Provides comprehensive audio processing functions at a reasonable cost.

Additional Details

The PT2307 typically uses an I2C interface for communication, allowing a microcontroller to adjust the volume, bass, treble, and input selection settings. The datasheet provides specific information regarding the I2C address and control registers. The device operates from a single power supply voltage (consult the datasheet for the voltage range). The output signal levels and distortion characteristics are also detailed in the datasheet.

Refer to the datasheet for detailed specifications, application circuit examples, and I2C programming information.

You May Also Be Interested in

710
Hammond Manufacturing
XFRMR LAMINATED 110VA CHAS MOUNT
Lowest to $11.1400
Wall Industries,Inc.
320 Watt Single Output AC/DC Power Supply
Need more? Email Us
Hammond Manufacturing
PWR XFMR LAMINATED 210VA CHAS MT
Need more? Email Us
Tamura
XFRMR LAMINATED 2.4VA THRU HOLE
Lowest to $5.8674
Signal Transformer
XFRMR LAMINATED 30VA THRU HOLE
Need more? Email Us
Signal Transformer
PWR XFMR LAMINATED 2.4VA TH /
Need more? Email Us
Pulse A Technitrol Company
SCHEMATIC
Need more? Email Us
Signal Transformer
PWR XFMR LAMINATED 600VA CHAS MT /
Need more? Email Us
Signal Transformer
PWR XFMR SEMI-TORO 30VA TH /
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9148 $59.4620
155+ $0.7508 $116.3740
240+ $0.7265 $174.3600
330+ $0.7034 $232.1220
425+ $0.6803 $289.1275
570+ $0.6098 $347.5860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,710 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess