EN
  • EN
  • DE
  • IT
Part No 728A
Manufacturer Hammond Manufacturing
Catalog Power Transformers
Description PWR XFMR LAMINATED 210VA CHAS MT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers - Power Transformers
Mfr Hammond Manufacturing
Series 700
Package Bulk
Product Status Active
Type Laminated Core
Voltage - Primary 117V, 234V
Voltage - Secondary (Full Load) 2000V
Current - Output (Max) 175mA
Primary Winding(s) Single
Secondary Winding(s) Single
Center Tap Yes
Power - Max 210VA
Mounting Type Chassis Mount
Termination Style Wire Leads
Size / Dimension 133.35mm L x 95.25mm W
Height - Seated (Max) 114.30mm
Voltage - Isolation -
Weight 12 lbs (5.4 kg)
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.4065
Win Source Part Number 1377603-728A
Ultra Librarian 3D Model Ultra Librarian 728A CAD Model

Description

The 728A is a power transformer manufactured by Hammond Manufacturing.

  • Series: 700
  • Core Design: Laminated
  • Maximum Output Power: 210VA
  • Current Output: 175mA
  • Size: 133.35mm L x 95.25mm W
  • Seated Height: 114.30mm
  • Mounting Type: Chassis Mount
  • Package: Bulk
  • Primary Winding: Single
  • Secondary Winding: Single
  • Voltage Isolation: 2000V
  • Primary Voltage: 117V, 234V
  • Termination Style: Wire Leads

You May Also Be Interested in

Hammond Manufacturing
PWR XFMR LAMINATED 43VA CHAS MT
Need more? Email Us
Hammond Manufacturing
PWR XFMR LAMINATED 11VA CHAS MT
Need more? Email Us
Hammond Manufacturing
PWR XFMR LAMINATED 49VA CHAS MT
Need more? Email Us
Bourns Inc.
PWR XFMR SMD
Need more? Email Us
Tamura
PWR XFMR LAMINATED 56VA TH
Need more? Email Us
Hammond Manufacturing
PWR XFMR LAMINATED 0.5VA TH
Need more? Email Us
Hammond Manufacturing
PWR XFMR TOROIDAL 750VA CHAS MT
Need more? Email Us
Triad Magnetics
PWR XFMR TORO 160VA CHAS MT
Need more? Email Us
Hammond Manufacturing
PWR XFMR TOROIDAL 1000VA CHAS MT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess