The ADIS16470AMLZ is a high-performance, compact inertial sensor module from Analog Devices Inc., designed to provide precise angular rate and linear acceleration measurements. This sensor is part of the ADIS family, known for its reliability and accuracy in demanding environments and is particularly suited for industrial and defense applications where high performance is crucial.
Key Features:
- Triaxial Gyroscope and Accelerometer: The ADIS16470AMLZ features a 3-axis MEMS gyroscope and a 3-axis MEMS accelerometer, which together deliver 6 degrees of freedom (DoF) motion tracking.
- Calibration: Factory-calibrated for sensitivity, bias, alignment, and linear acceleration, which ensures out-of-the-box accuracy and reduces the need for user-system calibration.
- Dynamic Performance: Offers a wide dynamic range with low noise and drift over temperature, making it reliable for precision applications.
- Robust Design: Encased in a rugged, hermetically sealed LCC package, the ADIS16470AMLZ is designed to withstand harsh environmental conditions, including high levels of shock and vibration.
- Integration: Features an SPI-compatible serial interface, simplifying connectivity with a wide range of microcontrollers and embedded systems.
- Power Efficiency: Operates on a single 3.3 V supply, optimizing power consumption for battery-powered or energy-sensitive systems.
Applications:
The ADIS16470AMLZ is ideal for a variety of applications, including:
- Platform stabilization and control
- Navigation and positioning systems
- Robotics and unmanned vehicles
- Instrumentation and monitoring systems
Technical Specifications:
| Parameter |
Specification |
| Gyroscope Range |
±450°/sec |
| Accelerometer Range |
±2 g, ±4 g, ±8 g, ±16 g |
| Supply Voltage |
3.0 V to 3.6 V |
| Operating Temperature |
-40°C to +85°C |
With its combination of features and rugged design, the ADIS16470AMLZ from Analog Devices Inc. is a versatile and dependable choice for engineers looking to enhance the performance and reliability of their motion-sensing applications.