EN
  • EN
  • DE

HMC287MS8TR

Part No HMC287MS8TR
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (H - K)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 275433-HMC287MS8TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC287MS8TR CAD Model

Description

Product Overview: HMC287MS8TR by Analog Devices Inc.

The HMC287MS8TR is a high-performance, GaAs MMIC SMT PHEMT Low Noise Amplifier (LNA) designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This LNA operates within the 2 GHz to 4 GHz frequency range, making it an ideal choice for a variety of RF and microwave applications including telecommunications, satellite communications, and radar systems.

Key Features

  • Frequency Range: The HMC287MS8TR operates effectively across a broad frequency range of 2 GHz to 4 GHz, providing versatility for use in multiple applications.
  • Gain: It offers a high gain of 17 dB which ensures an amplified signal with minimal additional noise, improving the signal-to-noise ratio.
  • Noise Figure: With a low noise figure of 2 dB, this LNA provides excellent sensitivity for receiving weak signals without significantly degrading the signal quality.
  • Output Power: The device delivers an output power of +22 dBm at 1 dB compression point, allowing it to drive subsequent stages in the signal chain without distortion.
  • Package: The HMC287MS8TR comes in an industry-standard MSOP8G surface-mount package, which is compact and suitable for high-density PCB layouts.
  • Supply Voltage: It operates on a single supply voltage, simplifying the power supply design.

Applications

The versatility of the HMC287MS8TR makes it suitable for a wide range of applications. It is commonly used in:

  • Point-to-Point and Point-to-Multipoint Radios
  • VSAT
  • Space and Satellite Communications
  • Radar Systems
  • Test Equipment and Sensors

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The HMC287MS8TR LNA is no exception and is built to meet high industry standards, ensuring stable performance in even the most demanding environments. Engineers and designers can rely on this product for consistent operation and longevity.

Ordering Information

The part number HMC287MS8TR is available for order, and interested customers should contact Analog Devices Inc. or authorized distributors for pricing and availability. The product is supplied in tape and reel packaging, facilitating easy assembly during the manufacturing process.

You May Also Be Interested in

Hitachi, Ltd
Lowest to $1.5064
Renesas Electronics America
Silicon N Channel Power MOS FET High Speed Power Switching
Lowest to $13.5713
Hitachi, Ltd
Lowest to $0.6052
Hitachi, Ltd
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Renesas Electronics America
Lowest to $3.5730
Renesas Electronics America
Silicon N Channel Power MOS FET Power Switching
Lowest to $1.3243
Renesas Electronics America
Lowest to $1.6817

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6227 $58.4908
10+ $11.9981 $119.9810
15+ $11.6232 $174.3480
21+ $11.2482 $236.2122
27+ $10.8733 $293.5791
36+ $9.7484 $350.9424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess