Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Mfr YAGEO
Series 07D
Package Bulk
Product Status Active
Maximum AC Volts 150 V
Maximum DC Volts 200 V
Varistor Voltage (Min) 216 V
Varistor Voltage (Typ) 240 V
Varistor Voltage (Max) 264 V
Current - Surge 1.2 kA
Energy 15J
Number of Circuits 1
Capacitance @ Frequency 210 pF @ 1 kHz
Temperature Range - Operating -40°C ~ 105°C (TA)
Features -
Mounting Type Through Hole
Package / Case Disc 7mm
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Win Source Part Number 1360869-241KD07
Ultra Librarian 3D Model Ultra Librarian 241KD07 CAD Model

Description

The 241KD07 is a varistor, MOV (Metal Oxide Varistor) from YAGEO.

  • Type: Varistor, MOV (Metal Oxide Varistor)
  • Capacitance: 210 pF @ 1 kHz
  • Maximum AC Voltage: 150V
  • Maximum DC Voltage: 200V
  • Varistor Voltage: 216V to 264V
  • Surge Current: 1.2 kA
  • Energy Rating: 15J
  • Packaging: Bulk
  • Mounting Type: Through Hole
  • Operating Temperature: -40°C to 105°C

You May Also Be Interested in

Bourns Inc.
VARISTOR / 24 V 1.2 kA Varistor 1 Circuit Surface Mount, MLCV 2220 (5750 Metric)
Need more? Email Us
ECAD model for AV14K2220122NIR1HT
Littelfuse Inc.
VARISTOR 27V 2KA DISC 20MM / 27 V 2 kA Varistor 1 Circuit Through Hole Disc 20mm
Need more? Email Us
ECAD model for V27ZA60P
Yageo
MOV DISC 14MM,56V 1KA, BULK / 56 V 1 kA Varistor 1 Circuit Through Hole Disc 14mm
Lowest to $0.1326
ECAD model for 560KD14
Yageo
Var MLV 5.5VDC 30A 7.2V to 10.8V 0603 SMD T/R
Need more? Email Us
ECAD model for VRS0603MR55R301N
EPCOS (TDK)
VARISTOR 620V 2.5KA DISC 10MM / 620 V 2.5 kA Varistor 1 Circuit Through Hole Disc 10mm
Need more? Email Us
ECAD model for B72210S0381K351
Littelfuse Inc.
VARISTOR 41.5V 30A 0603 / 41.5 V 30 A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)
Lowest to $0.4121
ECAD model for V30MLA0603NHAUTO
Vishay
VARISTOR 400A 1210 / 400 A Varistor 1 Circuit Surface Mount, MLCV 1210 (3225 Metric)
Lowest to $0.5511
ECAD model for MLV1210E31403T
Littelfuse Inc.
VARISTOR 16.25V 40A 0805 / 16.25 V 40 A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)
Lowest to $0.2545
ECAD model for V12MLA0805LNH
Yageo
MOV DISC 7MM, 240V 1.2KA, BULK / 240 V 1.2 kA Varistor 1 Circuit Through Hole Disc 7mm
Lowest to $0.0066
ECAD model for 241KD07

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
7,580+ $0.0066 $50.0280
18,520+ $0.0054 $100.0080
28,850+ $0.0052 $150.0200
39,220+ $0.0051 $200.0220
51,025+ $0.0049 $250.0225
68,185+ $0.0044 $300.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
MOQ: 7580 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention