EN
  • EN
  • DE

MAX4604CSE

Part No MAX4604CSE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name MAX4604
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881880-MAX4604CSE
Ultra Librarian 3D Model Ultra Librarian MAX4604CSE CAD Model

Description

Maxim Integrated MAX4604CSE - High-Speed, Quad, SPST Analog Switch

The MAX4604CSE from Maxim Integrated is a high-performance, quad, single-pole single-throw (SPST) analog switch optimized for high-speed signal switching applications. This device is designed to provide precise and reliable control of analog signals with minimal signal distortion and is ideal for applications that require fast switching times and low on-resistance.

Constructed with Maxim's proprietary silicon-gate process, the MAX4604CSE offers excellent performance characteristics that make it suitable for a variety of uses, including communication systems, data acquisition, audio/video signal routing, and test equipment. Its low power consumption and wide supply voltage range from +4.5V to +36V or ±4.5V to ±20V make it versatile for both single and dual supply operations.

Key features of the MAX4604CSE include:

  • Low On-Resistance: The device boasts a low on-resistance of typically 4Ω, which remains flat over the specified signal range, ensuring minimal signal loss and distortion.
  • High-Speed Switching: With fast turn-on and turn-off times of typically 20ns and 15ns, respectively, the MAX4604CSE is capable of handling high-speed signal switching with ease.
  • Low Crosstalk: The switch is designed to minimize crosstalk between channels, which is crucial for maintaining signal integrity in complex systems.
  • TTL/CMOS Logic Compatible: The control inputs are compatible with both TTL and CMOS logic levels, providing flexibility in interfacing with different types of digital circuits.
  • ESD Protection: The device comes with enhanced electrostatic discharge (ESD) protection, safeguarding it against the harmful effects of static electricity.

The MAX4604CSE is offered in a 16-pin narrow SO package, which allows for a compact footprint on printed circuit boards. This makes it an excellent choice for space-constrained applications. Whether you are designing a precision analog system or looking for a reliable switch for your digital interface, the MAX4604CSE provides the performance and quality expected from a leader in analog integration like Maxim Integrated.

For detailed specifications and application guidance, designers are encouraged to consult the MAX4604CSE datasheet and Maxim Integrated's technical support resources.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess