EN
  • EN
  • DE

TL431ACPG

Part No TL431ACPG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Reference
Description Programmable Precision References
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete(EOL)
Reference Type Shunt
Output Type Adjustable
Output Voltage 2.495V
Output Voltage MAX 36V
Output Current 100mA
Tolerance ±1%
Temperature Coefficient 50ppm/°C Typical
Current - Cathode 1mA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1268310-TL431ACPG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name TL431
Introduction Date February 03, 1999
ECCN EAR99
Country of Origin Indonesia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TL431ACPG CAD Model

Description

ON Semiconductor TL431ACPG Precision Programmable Reference

The TL431ACPG is a versatile, precision programmable voltage reference from ON Semiconductor. This device is an integral part of a wide array of electronic circuits, serving as a reference in power supplies, battery-operated devices, and other adjustable regulators. The TL431ACPG is designed to offer a stable and precise reference voltage, which is adjustable from 2.495 V to 36 V when used with two external resistors.

With its three-terminal configuration, the TL431ACPG operates as a shunt regulator, capable of sinking up to 100 mA of current. This allows for easy implementation into various circuit designs, providing a simple yet effective solution for voltage regulation tasks. The device features a typical dynamic output impedance of 0.2 ohms, ensuring a stable output even under changing load conditions.

One of the key features of the TL431ACPG is its low output noise, which makes it ideal for precision applications where a clean reference voltage is crucial. Additionally, the device boasts a typical temperature coefficient of only 50 ppm/°C, which guarantees a consistent performance over a wide temperature range, making it suitable for use in environments with variable temperatures.

The TL431ACPG is also known for its high accuracy. With a typical initial tolerance of 0.5%, this voltage reference provides the precision needed for demanding applications. The device is available in a TO-92 package, which is widely used in the industry and favored for its ease of integration into a variety of circuit boards.

ON Semiconductor's commitment to quality ensures that the TL431ACPG meets stringent requirements, providing reliability and performance. Whether used in power supply circuits, digital voltmeters, or other sensitive electronic applications, the TL431ACPG stands out as a dependable and precise voltage reference solution.

In summary, the TL431ACPG from ON Semiconductor is a highly accurate, programmable voltage reference that offers stability, low noise, and ease of use for engineers and designers looking to enhance the performance of their power management systems.

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566
Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ 1% SOT89-3 / Shunt Voltage Reference IC Adjustable 1.25V 13 VV ±1% 30 mA SOT-89-3
Lowest to $20.3732
Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263
Maxim Integrated
IC VREF SERIES 0.1% 8UMAX / Series Voltage Reference IC Fixed 5V V ±0.1% 10 mA 8-uMAX/uSOP
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess