EN
  • EN
  • DE

PIC16LCR84

Part No PIC16LCR84
Manufacturer Microchip Technology
Description 18-pin Flash/EEPROM 8-Bit Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microchip Technology
Win Source Part Number 1238082-PIC16LCR84
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16LCR84 CAD Model

Description

PIC16LCR84 Microcontroller from Microchip Technology

The PIC16LCR84 is a versatile 8-bit microcontroller designed by Microchip Technology, tailored for a broad range of applications. This powerful microcontroller is part of the renowned PIC family, known for their ease of use, low power consumption, and robust performance.

Key Features:

  • Core: The PIC16LCR84 features a high-performance RISC CPU, providing the efficiency and speed required for complex computations and control tasks.
  • Memory: It comes with an ample amount of on-chip memory including flash program memory, which allows for easy reprogramming and updates, and EEPROM data memory for non-volatile storage.
  • I/O Ports: Multiple I/O ports with versatile pin control offer the flexibility needed to interface with a wide array of peripherals and devices.
  • Timers: Integrated timers support a variety of timing and counting functions, which are essential for applications requiring precise timing control such as PWM generation.
  • Communication: Built-in support for serial communication protocols like USART ensures seamless data exchange with other microcontrollers and devices.
  • Power Management: The PIC16LCR84 is designed for power-sensitive applications, with features like power-saving sleep mode and watchdog timer to ensure reliable operation.
  • Analog Features: Analog-to-digital converter (ADC) channels expand the microcontroller's capabilities to interact with analog signals, making it suitable for sensor interfacing and data acquisition tasks.

Applications:

The PIC16LCR84 is ideal for a myriad of applications, ranging from consumer electronics and automation systems to automotive and industrial control. Its robust architecture and comprehensive feature set make it particularly well-suited for:

  • Home appliances
  • Security systems
  • Automotive subsystems
  • Remote sensors
  • Hobbyist projects

Whether you're developing a simple prototype or a complex product, the PIC16LCR84 offers a reliable, cost-effective solution that can meet the demands of your project.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8893 $58.8930
24+ $4.8325 $115.9800
38+ $4.6812 $177.8856
51+ $4.5299 $231.0249
66+ $4.3798 $289.0668
89+ $3.9258 $349.3962
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess